EN
  • EN
  • DE

STEVAL-IFP008V1

Part No STEVAL-IFP008V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Interface
Function Digital Signal Termination
Embedded No
Utilized IC / Part CLT3-4
Primary Attributes Quad Input, Over Voltage, Over Current Protection
Supplied Contents Board(s)
Secondary Attributes Optical Isolation, 4 LEDs
Other Names 497-6401,STEVALIFP008V1,STEVAL-IFP008V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.5100
Win Source Part Number 1284539-STEVAL-IFP008V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFP008V1 CAD Model

Description

STEVAL-IFP008V1 - Industrial Interface Board

The STEVAL-IFP008V1 from STMicroelectronics is a cutting-edge industrial interface board that facilitates the development and prototyping of applications requiring industrial communication interfaces. Designed to operate with the ISO8200BQ, an octal high-side smart power switch, this evaluation board is an essential tool for engineers looking to create robust and reliable industrial systems.

Key Features

  • High Integration: The STEVAL-IFP008V1 integrates the ISO8200BQ, which provides eight high-side drivers with diagnostic functions, making it ideal for driving resistive, capacitive, and inductive loads.
  • Advanced Protection: Equipped with over-temperature protection, the board ensures operational safety. Additionally, each channel has its own feedback for fault conditions such as open load, short to ground, and overcurrent.
  • Flexible Power Supply: The board supports a wide range of supply voltages from 10.5 V to 33 V, catering to various industrial applications.
  • Easy Connectivity: With its SPI interface, the STEVAL-IFP008V1 allows for easy communication with a microcontroller, enabling control and diagnostics over the connected loads.

Applications

The STEVAL-IFP008V1 is suitable for a diverse array of industrial applications such as:

  • PLC (Programmable Logic Controllers)
  • Industrial PC peripherals
  • Factory automation and process control
  • Robotics
  • Industrial IoT devices

Design Support

STMicroelectronics provides comprehensive design support for the STEVAL-IFP008V1, including detailed documentation, reference design files, and technical support from their expert engineers. This ensures a smoother design process from prototype through to production.

With its robust design and versatile features, the STEVAL-IFP008V1 is an excellent choice for developers looking to implement industrial communication interfaces with high reliability and advanced diagnostic capabilities.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess