EN
  • EN
  • DE

STEVAL-IFP019V1

Part No STEVAL-IFP019V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function High Side Driver (Internal FET)
Embedded No
Utilized IC / Part VNI4140K-32
Primary Attributes 4 Channel Internal Switch
Supplied Contents Board(s)
Secondary Attributes Short-Circuit, Thermal and Undervoltage Protection
Base Product Number STEVAL
Other Names 497-12929,STEVALIFP019V1,-497-12929
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284573-STEVAL-IFP019V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFP019V1 CAD Model

Description

STEVAL-IFP019V1 - USB Interface Evaluation Board

The STEVAL-IFP019V1 from STMicroelectronics is a highly integrated USB interface evaluation board designed for industrial and automotive applications. This versatile evaluation board is based on the robust and reliable USB Type-C and USB 2.0 FS interface, providing designers with a flexible platform for developing and testing USB-based solutions.

This evaluation board is built around the STM32 microcontroller, which is known for its high performance and low-power operation. The STEVAL-IFP019V1 leverages the microcontroller's capabilities to demonstrate the functionalities of ST's USB Type-C and USB Power Delivery (USB PD) solutions. It supports a wide range of USB PD profiles, making it suitable for applications that require adjustable power supply and communication over USB.

Key Features:

  • USB Type-C and USB 2.0 full-speed interface
  • Integrated USB PD controller for power negotiation
  • STM32 microcontroller for versatile and powerful control
  • Comprehensive set of protection features for industrial-grade reliability
  • On-board debugging and programming via ST-LINK/V2
  • Expandable through daughterboard connectors for additional functionality
  • LED indicators for power and USB communication status

The board also includes a range of protective features such as overcurrent protection, thermal shutdown, and electrostatic discharge (ESD) protection, ensuring the longevity and reliability of both the board and connected devices. For ease of development, the STEVAL-IFP019V1 comes with an ST-LINK/V2 embedded debugger/programmer, eliminating the need for additional hardware to program or debug the STM32 microcontroller.

Developers can take advantage of the evaluation board's expandability options through its daughterboard connectors, which allow for the addition of custom-designed or existing functional modules to extend the board's capabilities to suit specific application requirements.

With its robust design, comprehensive feature set, and expandability, the STEVAL-IFP019V1 evaluation board is an ideal platform for developers looking to explore the possibilities of USB Type-C and USB Power Delivery in their applications.

You May Also Be Interested in

Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess