Products specifications

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded No
Utilized IC / Part STS8DNH3LL
Supplied Contents Board(s)
Other Names 497-10753
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284616-STEVAL-IHM031V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM031V1 CAD Model

Description

The STEVAL-IHM031V1 from STMicroelectronics is a comprehensive, state-of-the-art motor control system evaluation board designed for the rapid development and testing of various motor driving applications. This versatile platform is particularly suited for the evaluation of the STSPIN830 motor driver, which is capable of driving three-phase brushless DC motors with utmost precision and efficiency.

Key Features

  • Integrated STSPIN830: At the heart of STEVAL-IHM031V1 is the STSPIN830, a compact, triple half-bridge driver capable of delivering up to 1.5 A of current to the motor.
  • Wide Voltage Range: The board operates over a wide voltage range from 7 V to 45 V, making it suitable for a variety of power requirements and ensuring compatibility with a broad range of motors.
  • Advanced Control: It features advanced control algorithms embedded in the firmware, providing users with the capability to implement both open-loop and closed-loop control systems.
  • Flexible Power Stage: The power stage is designed to be flexible, accommodating a wide array of power MOSFETs to match specific application requirements.
  • Comprehensive Development Ecosystem: STEVAL-IHM031V1 is supported by an extensive development ecosystem that includes software tools, reference designs, and technical documentation to accelerate the design process.
  • User-Friendly Interface: The evaluation board comes with a user-friendly interface, including connectors and jumpers for easy motor connection and configuration.
  • Protection Features: It incorporates a range of protection features, such as overcurrent, overtemperature, and undervoltage lockout, ensuring reliable operation and longevity of the motor and the board.

Applications

The STEVAL-IHM031V1 is ideal for a wide range of applications, including but not limited to, home appliances, automation systems, HVAC systems, and other scenarios where efficient and precise motor control is required. Its robust design and comprehensive feature set make it an excellent choice for engineers and hobbyists alike looking to develop and prototype motor control solutions.

You May Also Be Interested in

Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
ECAD model for DC513A
Microchip Technology
MEC1428 MECC BOARD / MEC1428 Keyboard Scanner Interface Evaluation Board
Need more? Email Us
ECAD model for EVB-MEC1428MECC
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
ECAD model for AD9959/PCBZ
Innovisionsemi
EVAL BOARD FOR NCP331
Need more? Email Us
ECAD model for NCP331SNT1GEVB
Texas Instruments
EVAL BOARD FOR TPS2552
Need more? Email Us
ECAD model for TPS2552DBVEVM-364
Renesas Electronics America
EVAL BOARD 1 DAQ ON A STICK RTD / USB Interface Evaluation Board
Need more? Email Us
ECAD model for RTKA-SEMITECRTDEVZ
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
ECAD model for DM163025-1
Texas Instruments
EVAL BOARD FOR TUSB544
Need more? Email Us
ECAD model for TUSB544RNQEVM
Texas Instruments
EVAL BOARD FOR TPS2557
Need more? Email Us
ECAD model for TPS2557DRBEVM-423

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention