EN
  • EN
  • DE

MICRF213AYQS

Part No MICRF213AYQS
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RX 3.3V 300-350 MHZ 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Frequency 300MHz to 350MHz
Sensitivity -110dBm
Data Rate (Max) 7.2 kbps
Modulation or Protocol AM, OOK
Applications ISM, Garage Door Openers, RKE
Current - Receiving 3.9mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-QSOP
Win Source Part Number 023344-MICRF213AYQS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MICRF213AYQS CAD Model

Description

The MICRF213AYQS from Microchip Technology is a sophisticated, easy-to-use, 3.5GHz QwikRadio® Receiver that is part of a comprehensive line of RF products. This particular device is designed to provide a high-performance solution for a variety of wireless applications. Its primary use is in the ISM (Industrial, Scientific, and Medical) and SRD (Short Range Device) frequency bands.

With its advanced features, the MICRF213AYQS offers excellent sensitivity and selectivity, which are critical for reliable reception in noisy RF environments. The receiver operates over a wide voltage range from 2.2V to 3.6V, making it suitable for battery-operated applications. Additionally, it boasts a low power consumption profile, which is essential for extending the battery life of portable devices.

The MICRF213AYQS is equipped with an integrated frequency synthesizer and a VCO (Voltage-Controlled Oscillator), which eliminates the need for external RF components and simplifies the design process. This integration not only saves space on the PCB but also reduces the bill of materials cost for product development.

One of the key advantages of the MICRF213AYQS is its OOK (On-Off Keying) modulation scheme. This modulation technique is straightforward yet effective for various applications, including remote keyless entry systems, garage door openers, and wireless alarm systems. The simplicity of OOK modulation allows for easy implementation and robust communication links.

The device is housed in a compact 16-pin QSOP package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or functionality, making it a versatile choice for designers looking to integrate RF capabilities into their products.

Overall, the MICRF213AYQS from Microchip Technology is a reliable and efficient solution for anyone looking to add wireless functionality to their design. With its integrated features, low power consumption, and ease of use, it stands out as an excellent choice for a wide range of RF applications.

You May Also Be Interested in

CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Microchip Technology
RF RX ASK/FSK 300-450MHZ 20SOIC
Lowest to $9.4860
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.3592
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $52.3881
Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $27.0382

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0915 $60.0325
130+ $0.8963 $116.5190
200+ $0.8686 $173.7200
280+ $0.8397 $235.1160
360+ $0.8120 $292.3200
480+ $0.7277 $349.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess