EN
  • EN
  • DE
  • IT

DNT900P

Part No DNT900P
Manufacturer Murata Electronics North America
Catalog RF Receivers
Description RX TXRX MOD ISM < 1GHZ U.FL TH  /  General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, U.FL Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Murata Electronics
Package Tray
Product Status Obsolete
RF Family/Standard General ISM < 1GHz
Modulation FHSS
Frequency 900MHz
Data Rate 500kbps
Power - Output 30dBm
Sensitivity -108dBm
Serial Interfaces SPI, UART
Antenna Type Antenna Not Included, U.FL
Voltage - Supply 3.3V
Current - Receiving 105mA
Current - Transmitting 1.2A
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number DNT900
MSL Level 1 (Unlimited)
ECCN 5A002A1 RFM
HTSUS 8525.60.1050
Other Names 583-1142
Standard Package 10
Win Source Part Number 1032908-DNT900P
Ultra Librarian 3D Model Ultra Librarian DNT900P CAD Model

Description

The DNT900P is an RF transceiver module with a frequency of 900MHz and a data rate of 500kbps.

  • Frequency: 900MHz
  • Data Rate: 500kbps
  • Power Output: 30dBm
  • Sensitivity: -108dBm
  • Current (Receiving): 105mA
  • Current (Transmitting): 1.2A
  • Modulation: FHSS
  • Serial Interfaces: SPI and UART
  • Package: Module
  • Mounting: Through Hole
  • Voltage Supply: 3.3V
  • Operating Temperature: -40°C to 85°C
  • Manufacturer: Murata Electronics
  • Win Source Part Number: 1032908

You May Also Be Interested in

Texas Instruments
WIRELESS COMMUNICATION / IC RF TxRx + MCU 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.069GHz ~ 1.329GHz 48-VFQFN Exposed Pad
Lowest to $3.9917
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $30.2828
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $58.6747
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $32.7880
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $12.7963
U-blox
RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $84.1467
Digi International
RX TXRX MODULE 802.15.4 U.FL TH / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Through Hole
Need more? Email Us
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $32.2557
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess