EN
  • EN
  • DE

SI4706-B20-GM

Part No SI4706-B20-GM
Manufacturer Skyworks Solutions Inc.
Catalog RF Receivers
Description RF RX RBDS/RDS 76-108MHZ 20QFN / - RF Receiver RBDS/RDS 76MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Skyworks Solutions Inc.
Package Tray
Product Status Obsolete
Frequency 76MHz ~ 108MHz
Modulation or Protocol RBDS/RDS
Applications General Purpose
Current - Receiving 22mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-UFQFN Exposed Pad
Supplier Device Package 20-QFN (3x3)
Standard Package 490 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 933493-SI4706-B20-GM
Ultra Librarian 3D Model Ultra Librarian SI4706-B20-GM CAD Model

Description

The SI4706-B20-GM is an RF receiver integrated circuit designed for general-purpose applications. It is part of the RF and Wireless - RF Receivers category from Skyworks Solutions Inc.

  • Package: 20-UFQFN exposed pad
  • Mounting: Surface mount
  • Frequencies: 76MHz to 108MHz
  • Modulation/Protocol: RBDS/RDS
  • Current Receiving: 22mA
  • Voltage: 2.7V to 5.5V
  • Package: 20-QFN (3x3)
  • Temperature Range: -20°C to 85°C
  • Status: Obsolete
  • ECCN: EAR99
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
STMicroelectronics
RF RCVR GNSS/GPS 1.575GHZ 18LCC / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Lowest to $26.5580
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2343
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $4.9381
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
RF Solutions
RF RECEIVER AM 433MHZ MODULE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9842 $59.6840
48+ $2.4486 $117.5328
74+ $2.3721 $175.5354
101+ $2.2956 $231.8556
131+ $2.2191 $290.7021
175+ $1.9895 $348.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess