Products specifications

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type CMOS
Number of Elements 4
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 10pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 10µA
CMRR, PSRR (Typ) 90dB CMRR, 90dB PSRR
Propagation Delay (Max) -
Hysteresis -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Base Product Number TSX3704
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357443-TSX3704IPT
Ultra Librarian 3D Model Ultra Librarian TSX3704IPT CAD Model

Description

The TSX3704IPT is a high-quality quad CMOS voltage comparator produced by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to provide a precise and reliable method for comparing analog voltage levels in a wide range of electronic applications.

Key Features

  • Low Power Consumption: The TSX3704IPT is optimized for low power operation, making it suitable for battery-powered devices and energy-efficient applications.
  • Wide Supply Voltage Range: This comparator can operate over a wide supply voltage range from 2.7V to 16V, providing flexibility in various circuit designs.
  • High Input Impedance: With its high input impedance, the TSX3704IPT minimizes the impact on the circuits being monitored, ensuring accurate comparisons.
  • Fast Response Time: It boasts a fast response time, which is critical for applications requiring quick decision-making based on voltage level changes.
  • Low Input Offset Voltage: The device features a low input offset voltage, which contributes to its high level of precision in voltage comparison tasks.
  • Quad Comparator Configuration: The TSX3704IPT includes four independent voltage comparators in a single package, offering space-saving benefits and reducing the complexity of the circuit design.

Applications

The TSX3704IPT is versatile and can be used in a variety of applications, including:

  • Battery chargers and management systems
  • Control systems and limit comparators
  • Window comparators
  • Multivoltage digital systems
  • Motor controllers
  • Alarm and monitoring circuits

Package Information

The device is available in a TSSOP14 package, which is known for its thin profile and space-saving footprint. The package type ensures that the TSX3704IPT can be integrated into compact PCB layouts without sacrificing performance or functionality.

Conclusion

Overall, the TSX3704IPT from STMicroelectronics is a robust and reliable solution for voltage comparison needs in a variety of electronic systems. Its low power consumption, wide voltage range, and precision make it an excellent choice for designers looking to enhance the performance and efficiency of their applications.

You May Also Be Interested in

Maxim Integrated
Comparator Dual ±5.5V/11V 8-Pin PDIP N / IC COMP DUAL LOW PWR W/REF 8DIP
Need more? Email Us
ECAD model for MAX932CPA+
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N T/R / IC COMPARATOR R-R 8-SOIC
Lowest to $6.2158
ECAD model for MAX966ESA+T
Microchip Technology
IC COMP OPENDRN 1.6V QUAD14TSSOP
Lowest to $2.4062
ECAD model for MCP6549T-I/ST
Microchip Technology
IC COMP PUSH-PULL 1.8V SC70-5
Lowest to $0.3859
ECAD model for MCP6561T-E/LT
Microchip Technology
IC COMP PP I/O QUAD 1.6V 14TSSOP
Lowest to $12.7954
ECAD model for MCP6544-I/ST
Maxim Integrated
Comparator Single R-R I/O ±2.75V/5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $3.8871
ECAD model for MAX987ESA+
Microchip Technology
IC COMPARATOR W/REFERENCE SC70-5
Lowest to $0.8399
ECAD model for MIC845HYC5-TR
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Maxim Integrated
Comparator Dual R-R O/P 5.5V 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9077ESA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9771 $50.6107
41+ $2.4428 $100.1548
64+ $2.3665 $151.4560
88+ $2.2901 $201.5288
113+ $2.2138 $250.1594
152+ $1.9848 $301.6896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,050 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention