Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Opto/Lighting
Function Ballast Control
Embedded No
Utilized IC / Part L6585DE
Supplied Contents Board(s)
Other Names 1805-STEVAL-ILB008V1,-497-10544,497-10544,STEVALILB008V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284528-STEVAL-ILB008V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILB008V1 CAD Model

Description

STEVAL-ILB008V1 - Isolated, High-Precision Fluxgate Sensor Interface Evaluation Board from STMicroelectronics

The STEVAL-ILB008V1 is an advanced evaluation board designed by STMicroelectronics to showcase the capabilities of their high-precision fluxgate sensors. This board is tailored for developers and engineers who require accurate current sensing in their applications, such as industrial automation, energy metering, and power supply systems.

At the heart of the STEVAL-ILB008V1 is a state-of-the-art signal conditioning circuit that interfaces with a fluxgate sensor. This setup ensures high-accuracy current measurement with excellent linearity and thermal stability. The board is capable of detecting both AC and DC currents, making it versatile for a wide range of electrical monitoring tasks.

The evaluation board is designed with electrical isolation in mind, thereby providing safety and protecting the electronics from high-voltage transients. This feature is particularly important in industrial environments where electrical noise and potential surges could otherwise compromise the integrity of the measurement system.

The STEVAL-ILB008V1 includes a comprehensive set of features such as a precision voltage reference, a high-performance ADC (Analog-to-Digital Converter), and a robust power supply section. These components work together to deliver a reliable and precise current sensing solution. The board also offers various configuration options, allowing users to tailor the system to their specific needs.

For connectivity, the evaluation board provides an SPI (Serial Peripheral Interface) that facilitates easy communication with microcontrollers or other digital systems. This digital interface ensures that the data acquired by the STEVAL-ILB008V1 can be seamlessly integrated into larger systems for further processing or monitoring.

The STEVAL-ILB008V1 is supported by comprehensive documentation and software tools provided by STMicroelectronics, which includes detailed application notes, datasheets, and design guidelines. This support material is invaluable for developers looking to quickly integrate the board into their projects and accelerate their development process.

In summary, the STEVAL-ILB008V1 evaluation board is a powerful tool for engineers who demand high precision and reliability in current sensing applications. Its robust design, coupled with STMicroelectronics' support, makes it an excellent choice for developing advanced current measurement solutions.

You May Also Be Interested in

Texas Instruments
TVP7000EVM / Evaluation Module For TVP7000
Lowest to $11.1103
ECAD model for TVP7000EVM
Exar Corporation
EVAL BRD FOR XR16M654-A 68PLCC
Need more? Email Us
ECAD model for XR16M654IJ-0A-EVB
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
ECAD model for DEMOBOARDITS4090QTOBO1
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Texas Instruments
EVAL MODULE FOR UCC28061 / UCC28061 Power Factor Correction 390VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28061EVM
Microchip Technology
BOARD DEMO FOR U4037B
Need more? Email Us
ECAD model for DEMOBOARD-U4037B
ON Semiconductor
EVAL BOARD STK682-010G / BIPOLAR ULTRA-MICRO STEPPING MOTOR DRIVER EVALUATION BOARD
Need more? Email Us
ECAD model for STK682-010GEVB
Texas Instruments
EVAL MOD FOR TPS65800 / TPS65800 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65800EVM
CEL
EVAL BOARD KIT THC63LVDF84C / THC63LVDF84C LVDS Evaluation Kit
Need more? Email Us
ECAD model for THEVAF84C

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention