EN
  • EN
  • DE

TMP709AIDBVR

Part No TMP709AIDBVR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description Resistor-Programmable Temperature Switch in SOT Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±3°C
Current - Output (Maximum) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 40μA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1270846-TMP709AIDBVR
Manufacturer Homepage www.ti.com
Family Name TMP709
Introduction Date December 16, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Sensing & Instrumentation, Computers & Computer Peripherals, Industrial, Medical, Communications & Networking, Automotive
Ultra Librarian 3D Model Ultra Librarian TMP709AIDBVR CAD Model

Description

The TMP709AIDBVR is a state-of-the-art temperature switch and analog temperature sensor from Texas Instruments, designed to offer precise temperature monitoring with a programmable temperature threshold. This compact and efficient device is an ideal solution for a wide range of applications, including industrial systems, consumer electronics, and computer peripherals.

Key Features

  • Accuracy: The TMP709AIDBVR boasts a high degree of accuracy, with a typical threshold accuracy of ±1°C over the full operating temperature range. This ensures reliable and consistent temperature readings for critical applications.
  • Versatility: With a programmable temperature threshold range from -40°C to 125°C, this sensor can be tailored to the specific needs of various applications.
  • Low Power Consumption: Designed for energy-sensitive applications, it operates with a low quiescent current of just 50 μA, which is ideal for battery-powered devices.
  • Output Functionality: The device features an open-drain output which becomes active when the monitored temperature exceeds the programmed threshold, allowing for direct interfacing with microcontrollers or other logic systems.
  • Small Form Factor: Housed in a compact SOT-23-6 package, the TMP709AIDBVR is suited for space-constrained applications where PCB real estate is at a premium.

Applications

The versatile nature of the TMP709AIDBVR makes it suitable for a variety of applications, including but not limited to:

  • System thermal management and protection
  • Environmental monitoring and HVAC systems
  • Battery management systems
  • Power-supply temperature monitoring
  • Portable and wearable technology

Technical Specifications

Parameter Value Supply Voltage 2.7V to 5.5V Operating Temperature Range -40°C to 125°C Package/Case SOT-23-6 Output Type Open-Drain

With its high accuracy, low power consumption, and versatile features, the TMP709AIDBVR from Texas Instruments is an excellent choice for designers looking to integrate reliable temperature monitoring and control into their projects.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $4.2435
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $3.4926
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3607 $50.4980
340+ $0.2959 $100.6060
525+ $0.2867 $150.5175
725+ $0.2774 $201.1150
935+ $0.2682 $250.7670
1,250+ $0.2405 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess