EN
  • EN
  • DE

LM27CIM5-1HJ

Part No LM27CIM5-1HJ
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description SOT-23, 3 Degree Celcious Accurate, 120-150 Degree Celcious Factory Preset Thermostat | IC THERMOS FACT PRESET SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Trip Temperature Threshold Hot
Switching Temperature 130°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp, VTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 15μA
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198039-LM27CIM5-1HJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM27CIM5-1HJ CAD Model

Description

The LM27CIM5-1HJ is a precision, low-power temperature switch with a built-in analog temperature sensor from the renowned manufacturer Texas Instruments. This device offers a simple and efficient solution for temperature monitoring and control in a wide range of applications.

Key Features

  • Accuracy: The LM27CIM5-1HJ boasts a high accuracy level, ensuring reliable temperature readings and control.
  • Operating Range: With an operating temperature range from -55°C to 130°C, it is suitable for diverse environments and conditions.
  • Output: It features an open-drain output, providing flexibility in interfacing with other components and systems.
  • Supply Voltage: The device operates on a supply voltage range from 2.7V to 5.5V, accommodating various power supply levels.

Applications

The LM27CIM5-1HJ is a versatile component that can be used in multiple applications, including but not limited to:

  • System Thermal Management
  • Electronics Protection
  • Industrial Equipment Monitoring
  • Consumer Electronics
  • Automotive Systems

Technical Specifications

Parameter Value
Package/Case SOT-23-5
Output Type Open-Drain
Accuracy ±3°C (max)
Supply Voltage 2.7V to 5.5V
Operating Temperature -55°C to 130°C

Quality and Reliability

As with all Texas Instruments products, the LM27CIM5-1HJ is manufactured to the highest quality standards, ensuring both reliability and performance. It is designed to meet the rigorous demands of modern electronic systems, providing a dependable solution for temperature sensing and control.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Maxim Integrated
Lowest to $1.8619
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8585 $51.5100
145+ $0.7045 $102.1525
220+ $0.6824 $150.1280
305+ $0.6604 $201.4220
395+ $0.6384 $252.1680
525+ $0.5724 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess