EN
  • EN
  • DE

STEVAL-ILL029V2

Part No STEVAL-ILL029V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Display
Function LED Front Panel
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STLED325, STM8S, STMPE24M31
Primary Attributes 4 Digit 7-Segment LEDs, 8 Discrete LEDs, 8 Touch Pads, 8-Channel Touch Wheel
Supplied Contents Board(s)
Other Names STEVALILL029V2,497-11238
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284646-STEVAL-ILL029V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL029V2 CAD Model

Description

STEVAL-ILL029V2 - LED Array Driver Evaluation Board from STMicroelectronics

The STEVAL-ILL029V2 is an advanced evaluation board designed by STMicroelectronics, specifically tailored for driving LED arrays efficiently and with high precision. This product is an excellent solution for engineers and designers looking to evaluate the capabilities of STMicroelectronics' LED driving technology for applications such as architectural lighting, signage, and backlighting for LCD displays.

At the heart of the STEVAL-ILL029V2 is the advanced LED6001 chip, a step-down monolithic power factor corrected LED driver capable of providing a high-quality constant current to ensure uniform brightness and extend the life of the LEDs. The driver operates with an input voltage range from 90V to 265V AC, making it versatile for use in various geographical regions without the need for additional components to handle different mains voltages.

The evaluation board is equipped with a dimming control feature, allowing for the adjustment of the LED brightness through either analog dimming, by applying a DC voltage, or digital dimming, utilizing PWM signals. This flexibility ensures that the STEVAL-ILL029V2 can cater to a wide array of lighting scenarios and preferences.

For thermal management, the board includes an over-temperature protection feature that safeguards the LED array and the driver circuitry from potential heat-related damage. This protection is crucial for maintaining the longevity and reliability of the system under various operating conditions.

The STEVAL-ILL029V2 also boasts an open LED detection feature, which alerts the user to any interruptions in the LED array, helping to prevent further damage or inefficiencies. Moreover, the board is designed with flexibility in mind, featuring easy-to-use connectors that allow for quick setup and integration with a wide range of LED arrays.

In summary, the STEVAL-ILL029V2 evaluation board from STMicroelectronics offers a comprehensive and user-friendly platform for testing and implementing LED driving solutions. With its robust feature set and high-performance LED driver, this board is an invaluable tool for developers working on cutting-edge lighting applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess