EN
  • EN
  • DE

STEVAL-ILL043V1

Part No STEVAL-ILL043V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Current - Output / Channel 1.5A
Outputs and Type 1, Non-Isolated
Voltage - Output 65V
Features Dimmable
Voltage - Input 165 ~ 277 VAC
Supplied Contents Board(s)
Utilized IC / Part L6562A
Base Product Number STEVAL
Other Names 497-STEVAL-ILL043V1,497-13153,497-13153,-497-13153
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283837-STEVAL-ILL043V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL043V1 CAD Model

Description

The STEVAL-ILL043V1 from STMicroelectronics is a state-of-the-art LED driver evaluation board designed for high-performance applications. This evaluation board is specifically tailored for driving LEDs with high efficiency and precision, making it an ideal solution for developers looking to create advanced lighting systems.

Key Features

  • Advanced LED Driver: The board is equipped with an advanced LED driver, ensuring optimal performance and energy efficiency for a variety of lighting applications.
  • Flexible Power Supply: It supports a wide range of input voltages, accommodating various power sources and making it suitable for global use.
  • Dimming Capabilities: With built-in dimming features, the STEVAL-ILL043V1 allows for smooth and continuous adjustment of light intensity, which is essential for creating the desired ambiance in any setting.
  • Thermal Protection: The board includes thermal protection mechanisms to prevent damage from overheating, thereby enhancing the longevity and reliability of the system.
  • Compact Design: Its compact form factor makes it easy to integrate into existing lighting fixtures or new designs without requiring significant space.

Applications

The STEVAL-ILL043V1 is versatile and can be used in a range of applications, including:

  • Architectural lighting
  • Street lighting
  • Commercial and retail lighting
  • Emergency lighting
  • General purpose LED lighting

Technical Specifications

The technical specifications of the STEVAL-ILL043V1 offer a glimpse into its capabilities:

  • Input Voltage Range: Wide range to accommodate various scenarios
  • High Efficiency: Optimized for maximum energy savings
  • Dimming: Supports multiple dimming techniques for flexible light control

With the STEVAL-ILL043V1, STMicroelectronics continues to demonstrate its commitment to providing advanced solutions for the lighting industry. This evaluation board is not only a testament to the company's innovation but also serves as a powerful tool for developers and engineers to create sophisticated LED lighting systems that meet the demands of modern applications.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess