EN
  • EN
  • DE

LM224KAD

Part No LM224KAD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description QUADRUPLE OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.5V/μs
Gain Bandwidth Product 1.2MHz
Current - Input Bias 20nA
Voltage - Input Offset 3mV
Supply Current 1.4mA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 3V ~ 32V, ±1.5V ~ 16V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LM224
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1197082-LM224KAD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM224KAD CAD Model

Description

The LM224KAD from Texas Instruments is a versatile operational amplifier that is designed to cater to a wide array of applications. This high-performance device is part of Texas Instruments' LMx24 series, known for its stability and low power consumption. The LM224KAD is a quadruple operational amplifier which means it contains four independent, high-gain, internally frequency-compensated op-amps designed to operate from a single power supply or dual supplies.

Key Features

  • Wide Range of Supply Voltages: The LM224KAD can operate with a supply range from 3V to 32V (single supply) or ±1.5V to ±16V (dual supplies), making it highly adaptable for various circuit designs.
  • Low Supply-Current Drain: This characteristic is essentially independent of the magnitude of the power supply voltage, which allows for consistent performance across diverse power specifications.
  • Common Mode Input Voltage Range: It includes ground, which is particularly beneficial for single-supply operations.
  • Differential Input Voltage Range: Equal to the power supply voltage, providing flexibility in complex circuits.
  • Open-Loop Differential Voltage Amplification: High level of gain allows for the amplification of very low-level signals.
  • Low Input Bias and Offset Currents: These characteristics result in a more accurate and stable output.
  • Output Short-Circuit Protection: This safety feature ensures the device is protected against potential damage from output short circuits.

Applications

The LM224KAD is suitable for various applications due to its operational stability and versatility. It is commonly used in:

  • Transducer Amplifiers
  • DC Gain Blocks
  • Conventional Operational Amplifier Circuits
  • Analog Integrators or Differentiators
  • Active Filters
  • General Signal Conditioning and Amplification

With its robust design and reliable performance, the LM224KAD from Texas Instruments is an excellent choice for designers and engineers looking for a quality operational amplifier that can meet the demands of a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4591 $51.0685
85+ $1.1973 $101.7705
130+ $1.1598 $150.7740
180+ $1.1224 $202.0320
235+ $1.0850 $254.9750
310+ $0.9728 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess