EN
  • EN
  • DE

STEVAL-ILL052V1

Part No STEVAL-ILL052V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Current - Output / Channel 2.7A
Outputs and Type 1, Isolated
Voltage - Output 48V
Voltage - Input 177 ~ 277 VAC
Supplied Contents Board(s)
Utilized IC / Part L6562, L6599
Other Names 497-14491,-497-14491
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283874-STEVAL-ILL052V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL052V1 CAD Model

Description

STEVAL-ILL052V1 LED Driver Evaluation Board

The STEVAL-ILL052V1 from STMicroelectronics is a high-brightness LED driver evaluation board designed to demonstrate the capabilities of the LED6000 step-down LED driver IC. This evaluation board is tailored for driving a single LED or an LED string with a maximum power of 48 W, making it an ideal solution for a wide range of lighting applications, including architectural lighting, street lighting, and general-purpose LED illumination.

The LED6000 integrated circuit included in the STEVAL-ILL052V1 is a monolithic, step-down, current-mode PWM driver, which is capable of delivering up to 3 A of output current. It has an input voltage range from 4.5 V to 38 V, making the board flexible for use in various input conditions. The IC's efficiency and reliability are enhanced by features such as soft-start, thermal shutdown, and overcurrent protection.

One of the key features of this evaluation board is its dimming capability. The LED6000 allows for both analog and PWM dimming, providing users with precise control over the light output. The PWM dimming can be achieved through an external signal, which makes it easy to integrate into various control systems.

The STEVAL-ILL052V1 is equipped with a number of test points and jumpers, which offer flexibility in configuration and ease of measurement during evaluation. The board also includes EMI filtering and is designed to meet EN55015 standards, ensuring minimal interference with other electronic devices.

STMicroelectronics provides comprehensive technical documentation for the STEVAL-ILL052V1, including schematics, PCB layout, bill of materials (BOM), and application notes. This support material enables designers to quickly understand the board's functionality and to expedite the integration of the LED6000 into their own designs.

In summary, the STEVAL-ILL052V1 is a versatile and robust evaluation platform that showcases the performance and features of the LED6000 LED driver IC. It is an excellent tool for engineers and designers looking to develop high-efficiency LED lighting solutions with advanced dimming capabilities.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess