EN
  • EN
  • DE

STEVAL-ISA010V1

Part No STEVAL-ISA010V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPer™ plus
Package Box
Main Purpose AC/DC, Primary Side
Outputs and Type 2, Non-Isolated
Power - Output 2.55 W
Voltage - Output 5V, 12V
Current - Output 150mA, 100mA
Voltage - Input 85 ~ 500 VAC
Regulator Topology Buck
Frequency - Switching 60kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer16
Base Product Number STEVAL
Other Names STEVALISA010V1,497-9006
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284197-STEVAL-ISA010V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA010V1 CAD Model

Description

STEVAL-ISA010V1 - STMicroelectronics Product Overview

The STEVAL-ISA010V1 is a highly efficient, compact, and versatile evaluation board presented by STMicroelectronics, designed to showcase the features and capabilities of the L5973D, a 2.5 A switch step-down switching regulator. This product is an excellent choice for developers and engineers looking to evaluate the performance of the L5973D in their power supply applications.

Key Features

  • High Efficiency: The L5973D regulator offers up to 90% efficiency, which makes the STEVAL-ISA010V1 suitable for applications where energy conservation is critical.
  • Adjustable Output Voltage: Users can set the output voltage from 1.235 V to 35 V, which allows for a wide range of applications and flexibility in design.
  • High Switching Frequency: With a switching frequency up to 500 kHz, the board supports the use of smaller size external components, thus reducing the overall solution footprint.
  • Thermal Shutdown and Overcurrent Protection: These features ensure the board's operation is safe, protecting the circuit from damage under abnormal conditions.

Applications

The STEVAL-ISA010V1 is suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Networking Systems
  • Embedded Systems
  • Industrial Controls

Design and Build

The evaluation board is built with high-quality materials that ensure durability and longevity. Its compact size makes it easy to integrate into existing systems for testing purposes or even for use in final products. The STEVAL-ISA010V1 comes with all necessary interfaces and is ready to use straight out of the box, simplifying the development process for engineers.

Conclusion

Overall, the STEVAL-ISA010V1 from STMicroelectronics is an exceptional tool for anyone looking to evaluate the L5973D regulator or develop power supply solutions. Its combination of efficiency, adjustable output, and safety features, along with its suitability for a wide range of applications, make it an invaluable addition to any developer's toolkit.

You May Also Be Interested in

Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
Maxim Integrated
BOARD EVAL FOR MAX8686
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess