Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.25V
Current - Output 5A
Voltage - Input 5V ~ 12V
Regulator Topology Buck
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6727
Other Names 1805-STEVAL-ISA039V1,STEVALISA039V1,-497-8266,497-8266
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284222-STEVAL-ISA039V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA039V1 CAD Model

Description

The STEVAL-ISA039V1 from STMicroelectronics is a high-performance evaluation board designed for applications requiring efficient power conversion and reliability. This evaluation board is based on the L7986A, a step-down switching regulator capable of delivering up to 3A of continuous current with excellent line and load regulation features.

The board operates over a wide input voltage range from 4.5V to 38V, making it suitable for a variety of industrial, automotive, and telecommunications power supply scenarios. The adjustable output voltage, which can be set from 0.8V to VIN, provides flexibility and adaptability for different design requirements.

Key Features:

  • High Efficiency: The L7986A regulator offers up to 95% efficiency, which minimizes heat generation and allows for a more compact system design.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 38V, the board is versatile enough to be used in a wide array of applications.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to the input voltage level, providing a customizable solution for various circuits.
  • Thermal Protection: The board includes thermal shutdown and current limiting features, ensuring the protection and longevity of both the board and the end application.
  • RoHS Compliant: The STEVAL-ISA039V1 is designed with environmental considerations in mind and complies with RoHS directives.

The evaluation board also features an enable pin that allows the user to turn the regulator on and off, providing additional power-saving capabilities. The switching frequency of the L7986A is adjustable up to 1 MHz, which permits the use of small surface-mount inductors and capacitors, reducing space and cost.

Whether you are developing power supplies for consumer electronics, automotive systems, or industrial equipment, the STEVAL-ISA039V1 offers a reliable and efficient solution for your power conversion needs. Its robust design and versatility make it an ideal platform for testing and implementing your power management designs.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR TPS61040
Need more? Email Us
ECAD model for TPS61040EVM-001
Microchip Technology
BOARD EVAL FOR MCP1256/7/8/9 / MCP1256, MCP1257, MCP1258, MCP1259 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MCP1256/7/8/9EV
Infineon Technologies
BOARD EVAL DUAL SYNC BUCK CTRLR / IR3621 series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for IRDC3621
Analog Devices Inc.
EVAL BOARD BUCK REG/LDO ADP5052 / ADP5052 series DC/DC, Step Down with LDO 5, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for ADP5052-EVALZ
Analog Devices Inc.
BOARD EVAL FOR LTC3862EUH / LTC3862-2 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2006A-B
MaxLinear Inc
EVAL BOARD FOR XRP7740 / XRP7740 series DC/DC, Step Down Outputs Evaluation Board
Need more? Email Us
ECAD model for XRP7740EVB
NXP / Nexperia
KIT EVAL BOARD 1MHZ DUAL SW-MODE / MC34716 series Special Purpose DC/DC, DDR Memory Supply 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for KIT34716EPEVBE
Texas Instruments
MODULE EVAL FOR LMR61428
Need more? Email Us
ECAD model for LMR61428XMMEVM/NOPB
Analog Devices Inc.
DEMO BOARD FOR LTC3892EFE-1 / LTC3892EFE-1 series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2190A-A

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention