Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPER™
Package Box
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Voltage - Output 5V
Current - Output 2A
Voltage - Input 90 ~ 265 VAC
Regulator Topology Flyback
Frequency - Switching 115kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer28
Base Product Number STEVAL
Other Names 497-14483,-497-14483
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284171-STEVAL-ISA126V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA126V1 CAD Model

Description

The STEVAL-ISA126V1 is a state-of-the-art evaluation board designed by STMicroelectronics, specifically tailored for the testing and performance analysis of the L7987L, a robust and versatile 61 V, 3 A step-down switching regulator. This product is an essential tool for engineers and designers looking to explore the capabilities of the L7987L regulator in their power supply applications.

Key Features

  • High-Efficiency Conversion: The board is engineered to facilitate high-efficiency step-down voltage conversion from a wide input voltage range of 4.5 V to 61 V, suitable for a broad range of industrial and consumer applications.
  • Adjustable Output: Users can adjust the output voltage from 0.8 V to VIN, enabling a flexible design that can cater to various output requirements.
  • Peak Current Mode Control: The L7987L integrates peak current mode control, providing excellent transient response and simplified loop stabilization.
  • Protection Features: The board includes several protection features such as overcurrent protection, thermal shutdown, and overvoltage protection, ensuring the longevity and reliability of both the evaluation board and the end application.
  • Compact Design: The STEVAL-ISA126V1 is designed with a compact layout, making it easy to integrate into existing systems without occupying excessive space.

Applications

The versatility of the STEVAL-ISA126V1 makes it suitable for a wide array of applications, including but not limited to:

  • Industrial power supplies
  • Consumer electronics
  • Telecommunication devices
  • Automotive and transportation systems

Design Support

STMicroelectronics provides comprehensive design support for the STEVAL-ISA126V1, including detailed documentation, reference design files, and technical assistance, enabling designers to accelerate their development process and bring their products to market more quickly.

Conclusion

With its robust design, adjustable features, and comprehensive protection circuitry, the STEVAL-ISA126V1 is an invaluable tool for anyone looking to evaluate the L7987L switching regulator. Whether for industrial, automotive, or consumer applications, this evaluation board delivers the performance and flexibility needed to meet the demands of modern power supply design.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD FOR TLF51801
Need more? Email Us
ECAD model for DEMOBOARDTLF51801ELTOBO1
Maxim Integrated
Need more? Email Us
ECAD model for MAX8778+SMP
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for S6SBP401AM2SA1001
Texas Instruments
EVALUATION MODULE FOR TPS51120 / TPS51120 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51120EVM-001
XLSemi
400KHz 60V 4A Switching Current Boost / Buck-Boost / Inverting DC/DC Converter
Need more? Email Us
ECAD model for XL6009
Texas Instruments
EVAL MODULE FOR TPS51125 / TPS51125 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51125EVM
MaxLinear Inc
EVAL BOARD FOR XRP7714
Need more? Email Us
ECAD model for XRP7714EVB-ZYNQ-1-KIT
Texas Instruments
EVAL MODULE FOR TPS65100-030 / TPS65100PWP LCD Driver Evaluation Board
Need more? Email Us
ECAD model for TPS65100EVM-030
Texas Instruments
EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51124EVM-001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention