Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPer™ plus
Package Bulk
Main Purpose AC/DC, Non-Isolated
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 350mA
Voltage - Input 85 ~ 265 VAC
Regulator Topology Buck
Frequency - Switching 30kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer115XS
Base Product Number STEVAL
Other Names 497-18044
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 1284188-STEVAL-ISA195V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA195V1 CAD Model

Description

STEVAL-ISA195V1 - STMicroelectronics Power Management IC Development Tool

The STEVAL-ISA195V1 is a state-of-the-art product from STMicroelectronics, designed to facilitate the development and testing of advanced power management circuits. This evaluation board is specifically tailored for engineers and developers who are looking to explore the capabilities of STMicroelectronics' innovative power management integrated circuits (ICs).

Key Features

  • High-Efficiency: The board is built around a high-efficiency synchronous step-down switching regulator, ensuring energy-efficient power conversion, which is crucial for battery-powered and energy-sensitive applications.
  • Versatile Input Voltage Range: It supports a wide input voltage range, making it suitable for a variety of power supply scenarios and enabling it to accommodate different sources of power.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the requirements of the specific application, providing flexibility in design and testing.
  • Thermal Protection: The board includes thermal protection features to ensure safe operation under a wide range of temperature conditions.
  • Overcurrent Protection: With built-in overcurrent protection, the STEVAL-ISA195V1 safeguards against potential damage from current surges.
  • Compact Design: The compact form factor of the evaluation board makes it easy to integrate into prototypes and test setups without requiring excessive space.

Applications

The STEVAL-ISA195V1 is ideal for a broad spectrum of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Telecommunications
  • Automotive Systems
  • Portable and Battery-Powered Devices

Support and Resources

STMicroelectronics provides comprehensive support and resources for the STEVAL-ISA195V1, including technical documentation, application notes, and reference design files to assist developers in rapidly integrating the board into their projects. Additionally, ST's dedicated support team is available to address any technical questions and provide guidance.

Whether you are a seasoned engineer or a newcomer to power management technology, the STEVAL-ISA195V1 offers a robust platform for exploring and realizing the full potential of STMicroelectronics' power management solutions.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS65100-030 / TPS65100PWP LCD Driver Evaluation Board
Need more? Email Us
ECAD model for TPS65100EVM-030
Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB
Maxim Integrated
Need more? Email Us
ECAD model for MAX8778+SMP
MaxLinear Inc
EVAL BOARD FOR XRP7714
Need more? Email Us
ECAD model for XRP7714EVB-ZYNQ-1-KIT
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for S6SBP401AM2SA1001
Infineon Technologies
EVAL BOARD FOR TLF51801
Need more? Email Us
ECAD model for DEMOBOARDTLF51801ELTOBO1
Infineon Technologies
EVAL 1400W 12V COOLMOS / IFX91041EJV33, XMC4200 CoolMOS?, CoolSET? DC/DC, Step Down 1, Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for EVAL1K4WZVSFBSMDTOBO1
STMicroelectronics
SPINDLE DRIVER
Need more? Email Us
ECAD model for L6232E
Texas Instruments
EVAL MODULE FOR TPS51117 / TPS51117 DC to DC Controller 1.05VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51117EVM

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention