EN
  • EN
  • DE

STEVAL-ISA209V1

Part No STEVAL-ISA209V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Current - Output 3A
Voltage - Input 3.5V ~ 38V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6983
Base Product Number ISA209V1
Other Names 497-STEVAL-ISA209V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284257-STEVAL-ISA209V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA209V1 CAD Model

Description

The STEVAL-ISA209V1 is a highly integrated power management solution developed by STMicroelectronics, designed to cater to a wide range of applications requiring efficient power conversion and regulation. This development tool is part of STMicroelectronics' extensive portfolio of evaluation boards that enable designers to test and optimize power management circuits before incorporating them into their final designs.

Key Features

  • High Efficiency: The board is designed around the L7987, a high-efficiency DC/DC converter, ensuring minimal power loss during operation.
  • Wide Input Voltage Range: With an input voltage range from 4.5V to 61V, it is versatile enough to handle a variety of power sources and applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility for different circuit requirements.
  • High Output Current: Capable of delivering up to 3A of output current, making it suitable for powering a broad range of devices.
  • Thermal Protection: Features include thermal shutdown and overcurrent protection, ensuring the longevity and reliability of both the development board and the end application.

Applications

The STEVAL-ISA209V1 is ideal for use in a variety of applications, including:

  • Industrial control systems
  • Automotive and transportation
  • Telecommunication equipment
  • Consumer electronics

Design Support

STMicroelectronics provides comprehensive design support for the STEVAL-ISA209V1, including detailed documentation, reference design files, and technical support from experts. This ensures that engineers can rapidly integrate the board into their designs and bring their products to market faster.

Conclusion

The STEVAL-ISA209V1 from STMicroelectronics represents a robust and flexible solution for power management in a variety of electronic applications. With its high efficiency, wide input voltage range, and adjustable output, this development tool is an invaluable asset for engineers looking to streamline their power supply design process.

You May Also Be Interested in

Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Maxim Integrated
BOARD EVAL FOR MAX8686
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess