EN
  • EN
  • DE

STEVAL-ISC005V1

Part No STEVAL-ISC005V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function USB Type-C® Power Delivery (PD)
Embedded No
Utilized IC / Part STUSB4500
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-18045
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 1284553-STEVAL-ISC005V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISC005V1 CAD Model

Description

STEVAL-ISC005V1 - Evaluation Board from STMicroelectronics

The STEVAL-ISC005V1 is a state-of-the-art evaluation board designed by STMicroelectronics, tailored for the testing and assessment of advanced power management and smart driving solutions. This board is a comprehensive toolset for engineers and developers looking to explore the capabilities of ST's VIPerPlus series high-voltage converters.

At the heart of the STEVAL-ISC005V1 is the VIPerPlus converter, which integrates a high-voltage power MOSFET with a PWM controller in a single package. This allows for simplified designs, increased power efficiency, and reliable performance in a variety of applications, including AC/DC converters, offline battery chargers, and switch mode power supplies.

The board's design is optimized for minimal power consumption and enhanced thermal management, ensuring that the evaluation process is both efficient and effective. With its robust layout, the STEVAL-ISC005V1 can handle a wide input voltage range, making it suitable for a diverse set of global power standards and applications.

Key features of the STEVAL-ISC005V1 include:

  • Integrated VIPerPlus high-voltage converter with over 800 V avalanche rugged power section
  • Fixed 60 kHz switching frequency with frequency jittering for lower EMI
  • Error amplifier and multiple protection features (overload, overvoltage, short-circuit, and thermal protection)
  • Embedded high-voltage startup and sense FET
  • Low standby power consumption under no-load conditions

Engineers can take advantage of the evaluation board's built-in features to rapidly prototype and test their designs, significantly reducing development time. The STEVAL-ISC005V1 also comes with comprehensive documentation, including schematics, bill of materials, and application notes, which provide valuable insights and guidance for a seamless evaluation experience.

Whether you are developing power supplies for consumer electronics, industrial systems, or smart home applications, the STEVAL-ISC005V1 evaluation board from STMicroelectronics is an indispensable tool for achieving high-performance and energy-efficient power management solutions.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess