EN
  • EN
  • DE

STEVAL-ISV015V1

Part No STEVAL-ISV015V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Energy Harvesting
Embedded No
Utilized IC / Part LD39050, SPV1040
Supplied Contents Board(s)
Other Names 497-13520,STEVALISV015V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284518-STEVAL-ISV015V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISV015V1 CAD Model

Description

Overview of STEVAL-ISV015V1

The STEVAL-ISV015V1 from STMicroelectronics is a highly efficient, photovoltaic solar battery charger evaluation board designed to provide a comprehensive solution for the development and testing of solar-powered battery charging applications. This innovative product is tailored for use with single-cell Li-Ion or Li-Polymer batteries, making it an ideal choice for a wide range of portable electronic devices that require efficient energy management.

Key Features

  • Highly Integrated Design: The STEVAL-ISV015V1 integrates an advanced Maximum Power Point Tracking (MPPT) algorithm, which ensures that the solar panel operates at its optimum power output level, maximizing the energy harvested from the sun.
  • Versatile Power Management: It supports a wide range of input voltages and is capable of charging batteries with different capacities, providing flexibility for various design requirements.
  • Smart Battery Charging: The board features a smart battery charging controller that safeguards the battery against overcharging, deep discharging, and overheating, thus extending the battery's lifespan.
  • LED Indicators: Onboard LED indicators provide immediate visual feedback on the charging status and power levels, enhancing user interaction.
  • USB Connectivity: The evaluation board includes a USB port for easy connection to computers or other USB devices, facilitating programming and data logging.

Applications

The STEVAL-ISV015V1 is suitable for a variety of applications where efficient solar energy harvesting is critical. These applications include:

  • Portable consumer electronics
  • Outdoor monitoring systems
  • Remote sensors and IoT devices
  • Energy-efficient lighting systems
  • Off-grid power solutions

Technical Specifications

The board boasts a compact form factor and is equipped with robust connectors for easy integration into prototypes and final products. With its advanced features and flexibility, the STEVAL-ISV015V1 is a powerful tool for engineers and designers looking to harness solar power in their projects.

In summary, the STEVAL-ISV015V1 from STMicroelectronics is a state-of-the-art solution for solar battery charging, offering efficiency, flexibility, and user-friendly design to facilitate the development of solar-powered applications.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess