EN
  • EN
  • DE

STEVAL-MKI114V1

Part No STEVAL-MKI114V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Sensor Type Accelerometer, Magnetometer
Sensing Range ±2g, 4g, 8g, 16g, ±1.3 ~ 8.1 gauss
Interface I2C
Sensitivity 1 ~ 12mg/LSB, ±1%FS/gauss
Embedded No
Supplied Contents Board(s), Cable(s)
Utilized IC / Part LSM303DLHC
Other Names 497-12066,STEVALMKI114V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283695-STEVAL-MKI114V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI114V1 CAD Model

Description

The STEVAL-MKI114V1 expansion board from STMicroelectronics is an innovative development tool designed to facilitate the integration and evaluation of MEMS sensors and environmental sensors. This board is part of the extensive STMicroelectronics ecosystem, which provides a wide range of hardware and software solutions to accelerate the design and development of applications in various sectors, including industrial, consumer, and automotive markets.

The STEVAL-MKI114V1 is equipped with a comprehensive set of ST's state-of-the-art sensors, enabling developers to capture and process a variety of physical parameters. This includes motion sensors such as accelerometers and gyroscopes, as well as environmental sensors that can measure parameters like temperature, humidity, pressure, and air quality.

Featuring a compact design, this plug-and-play module is designed to interface with the STM32 microcontroller family via the on-board connectors. It is compatible with the STM32 Nucleo boards, allowing for seamless integration with existing development platforms. This modularity ensures a flexible and scalable approach to prototyping, enabling quick iteration and testing of sensor-based applications.

The STEVAL-MKI114V1 also comes with dedicated software, including drivers and libraries, to support the development of applications that leverage the full potential of the sensors on board. The software suite is designed to work with the STM32Cube development environment, providing a user-friendly interface and comprehensive tools to streamline the development process.

Key features of the STEVAL-MKI114V1 include:

  • Multiple MEMS sensors for a wide range of motion detection capabilities
  • Environmental sensors for accurate measurement of atmospheric conditions
  • Easy-to-use connectors for quick integration with STM32 Nucleo boards
  • Comprehensive software support through STM32Cube ecosystem
  • Compact and modular design for versatile application prototyping

Whether you are developing applications for wearable devices, smart home systems, industrial monitoring, or any other field that requires precise environmental and motion data, the STEVAL-MKI114V1 provides a solid foundation for your sensor-based projects.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-M
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess