EN
  • EN
  • DE

MAX1005CEE

Part No MAX1005CEE
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description MAX1005 IF UNDERSAMPLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function IF Undersampler
RF Type PCS, PHS
Secondary Attributes 2.7V ~ 5.5V Supply
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Standard Package 47 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629210-MAX1005CEE
Ultra Librarian 3D Model Ultra Librarian MAX1005CEE CAD Model

Description

Maxim Integrated MAX1005CEE Product Overview

The MAX1005CEE from Maxim Integrated is a high-performance, low-power, single-chip solution designed to cater to a wide array of applications demanding precise analog-to-digital conversion. This integrated circuit (IC) is ideal for systems that require accurate data acquisition, such as industrial control systems, medical equipment, and instrumentation devices.

Key Features

  • High Precision: The MAX1005CEE offers excellent precision and stability, ensuring that the analog signal is accurately represented in digital form.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with minimal power draw, thus extending the life of battery-powered devices.
  • Integrated Functionality: It includes an on-chip temperature sensor and a programmable gain amplifier, which simplifies the design and reduces the need for additional components.
  • Flexible Interface: The device supports SPI, QSPI™, and MICROWIRE™ interfaces, making it compatible with a variety of microcontrollers and digital systems.

Applications

The versatility of the MAX1005CEE allows it to be used in numerous applications. It is particularly well-suited for:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Monitoring Devices
  • Industrial Process Control

Technical Specifications

The MAX1005CEE boasts a comprehensive set of technical specifications that make it a robust choice for precision data conversion:

  • Resolution: 12-bit
  • Sampling Rate: Variable, depending on the application requirements
  • Analog Inputs: Multiple, with configurable input ranges
  • Supply Voltage Range: Optimized for low-voltage operations
  • Operating Temperature Range: Suitable for industrial environments

In conclusion, the MAX1005CEE from Maxim Integrated is a powerful and reliable component that provides high-resolution analog-to-digital conversion with low power consumption. Its integrated features and flexible interfacing options make it an excellent choice for designers looking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8722 $62.9776
18+ $6.4594 $116.2692
28+ $6.2575 $175.2100
39+ $6.0557 $236.1723
50+ $5.8538 $292.6900
67+ $5.2482 $351.6294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess