EN
  • EN
  • DE
  • IT

STEVAL-MKI182V2

Part No STEVAL-MKI182V2
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Accelerometer, Gyroscope, 3 Axis
Sensing Range ±2g, 4g, 8g, 16g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec
Interface I2C, SPI
Voltage - Supply 1.71V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part ISM330DLC
Base Product Number STEVAL
Other Names 497-18173
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283720-STEVAL-MKI182V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI182V2 CAD Model

Description

STEVAL-MKI182V2: Compact MEMS Sensor Board from STMicroelectronics

The STEVAL-MKI182V2 is a sophisticated sensor board from STMicroelectronics, designed to showcase the capabilities of the LSM6DSOX, a state-of-the-art iNEMO inertial module. This compact board is an ideal solution for developers and engineers looking to integrate advanced motion and orientation sensing into their applications.

The LSM6DSOX is the centerpiece of the STEVAL-MKI182V2, offering both a 3D digital accelerometer and a 3D digital gyroscope in a single package. The sensor's high resolution and low power consumption make it perfect for a wide array of applications, including gaming and virtual reality, wearable sensors, drone flight controls, and smartphone navigation.

One of the standout features of the LSM6DSOX is its Machine Learning Core (MLC). This innovative addition allows for on-sensor machine learning, enabling the recognition of complex motion patterns without the need for extensive processing power from the host system. This can significantly reduce power consumption and improve system efficiency by offloading these tasks from the main processor.

The STEVAL-MKI182V2 is designed for plug-and-play simplicity, featuring a standard DIL 24-pin socket which ensures easy integration with your existing setup. The board is also compatible with the STEVAL-MKI109V3 motherboard, which provides additional flexibility for system-level development and testing.

For developers looking to customize and extend the capabilities of the LSM6DSOX, the STEVAL-MKI182V2 also offers a comprehensive development ecosystem. This includes support for ST's Unico GUI, which allows for easy configuration of the sensor's settings, as well as extensive documentation and example code to jump-start development.

In summary, the STEVAL-MKI182V2 from STMicroelectronics is a versatile and powerful sensor board that leverages the advanced features of the LSM6DSOX. Whether you're developing applications in consumer electronics, industrial, or healthcare sectors, this board offers a reliable and efficient solution for motion tracking and orientation sensing.

You May Also Be Interested in

Texas Instruments
EVAL MODULE LM63 LM64 LM96X63 / LM63, LM64, LM96063, LM96163 - Temperature, Fan Controller Sensor Evaluation Board
Need more? Email Us
Texas Instruments
MOD PO AFE FOR C5505 PO MD KIT / TMDXEVM5505, ADS8328 - Medical, Pulse Oximeter (PO or SpO2) Sensor Evaluation Board
Need more? Email Us
Texas Instruments
TEMP SENSOR / LMT01 - Temperature Sensor Evaluation Board
Need more? Email Us
Texas Instruments
MOD DS AFE FOR C5505 MD KIT / TMDXEVM5505, TLV320AIC3254 - Medical, Digital Stethoscope (DS) Sensor Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM63 / LM63 - Temperature, Fan Controller Sensor Evaluation Board
Need more? Email Us
STMicroelectronics
VL53L5CX NUCLEO PACK + MCU BOARD
Need more? Email Us
Maxim Integrated
EVAL BRD HEART OXIMETRY MONITOR
Need more? Email Us
Adafruit Industries LLC
BREAKOUT ACCEL/MAG/GYR/TEMP 9DOF / LSM9DS0 - Accelerometer, Gyroscope, Magnetometer, 3 Axis Sensor Evaluation Board
Need more? Email Us
Texas Instruments
ACCELEROMETER MEASUREMENT TOOL / - Accelerometer, 3 Axis Sensor Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess