EN
  • EN
  • DE

STEVAL-PCC003V1

Part No STEVAL-PCC003V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Interface
Function USB 2.0 Slave
Embedded Yes, MCU, 8-Bit
Utilized IC / Part STUSB03E, ST72F63B
Primary Attributes Low Speed (1.5Mbps)
Supplied Contents Board(s), Cable(s)
Secondary Attributes GUI of HID, ESD Protection
Other Names 497-8208,STEVAL-PCC003V1,-497-8208
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284638-STEVAL-PCC003V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-PCC003V1 CAD Model

Description

STEVAL-PCC003V1 - STMicroelectronics USB Interface Board

The STEVAL-PCC003V1 from STMicroelectronics is a highly versatile USB interface board that serves as a development tool for STMicroelectronics' microcontroller families. It is designed to provide a bridge between the computer's USB port and the microcontroller's communication peripheral, offering an efficient way to develop, test, and debug applications that require USB connectivity.

This interface board is based on the robust SPC56 series microcontrollers, which are known for their exceptional performance and reliability in automotive and industrial applications. The board is equipped with a pre-loaded demonstration software that showcases its capabilities and provides a reference point for developers to start their own projects.

The STEVAL-PCC003V1 features a comprehensive set of functionalities that make it an indispensable tool for developers:

  • USB 2.0 Full-Speed Interface: Ensures high-speed communication with the host computer, facilitating quick data transfers and efficient development workflows.
  • Direct Microcontroller Access: Developers can easily connect to the target microcontroller's communication peripherals, such as UART, I2C, SPI, and CAN, allowing for a wide range of application uses.
  • Jumpers and Connectors: The board includes configurable jumpers and connectors, providing flexibility in hardware setup and the ability to adapt to various development scenarios.
  • LED Indicators: On-board LEDs provide visual feedback on the status of the USB communication and power supply, aiding in quick troubleshooting and monitoring.
  • Robust Design: Designed with the industrial-grade components and standards that STMicroelectronics is known for, ensuring durability and longevity in various development environments.

Whether you are developing USB-based applications for automotive, industrial, or consumer electronics, the STEVAL-PCC003V1 interface board is an excellent starting point. Its ease of use, combined with the support and resources provided by STMicroelectronics, makes it a valuable asset for any developer working with ST's microcontroller portfolios.

You May Also Be Interested in

Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess