EN
  • EN
  • DE

STEVAL-PCC018V1

Part No STEVAL-PCC018V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL USB TO UART / CP2102 USB 2.0 to UART (RS232) Bridge Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Interface
Function USB 2.0 to UART (RS232) Bridge
Embedded No
Utilized IC / Part CP2102
Primary Attributes Full Speed, 300bps to 1Mbps
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.80.1000
Other Names 497-14473
Standard Package 1
Win Source Part Number 1015890-STEVAL-PCC018V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-PCC018V1 CAD Model

Description

STEVAL-PCC018V1 - USB to Serial Bridge Evaluation Board

The STEVAL-PCC018V1 from STMicroelectronics is an evaluation board designed to demonstrate the capabilities of a USB to serial bridge solution. This board serves as a development platform for applications requiring USB connectivity to communicate with legacy serial devices or systems.

Based on the robust and versatile STMicroelectronics USB interface IC, the board provides a straightforward way to add USB functionality to existing products or to assist in the development of new devices requiring USB connectivity. It is particularly useful for engineers looking to implement USB communication interfaces in their designs without having to deal with the complexity of USB protocol handling.

Key Features:

  • USB 2.0 Full-Speed Compatibility: The board is designed to work with USB 2.0 full-speed specifications, ensuring compatibility with a wide range of devices and systems.
  • Serial Interface: Offers a standard serial interface that can be connected to UARTs, allowing for easy integration with microcontrollers and other serial-based devices.
  • Plug-and-Play: The evaluation board is recognized as a standard serial COM port by the host operating system, which ensures that no custom drivers are required for basic operation.
  • LED Indicators: Equipped with LEDs for power, transmit, and receive signals, providing visual feedback on the board's status and activity.
  • Comprehensive Support: STMicroelectronics provides extensive support for the STEVAL-PCC018V1, including technical documentation, reference designs, and software tools to facilitate development.

The STEVAL-PCC018V1 is an invaluable tool for developers who need to establish serial communication over USB without the hassle of intricate firmware development. It simplifies the process, allowing designers to focus on the core functionality of their applications. Whether it's for industrial controls, medical devices, point-of-sale systems, or any other application requiring a bridge between USB and serial communication, the STEVAL-PCC018V1 offers a reliable and efficient solution.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess