Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series -
Package Bulk
Product Status Active
Type Power Management
Function MOSFET
Embedded -
Utilized IC / Part STSPIN32F0B
Primary Attributes -
Supplied Contents Board(s)
Secondary Attributes -
Base Product Number STEVAL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1366702-STEVAL-PTOOL1V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-PTOOL1V1 CAD Model

Description

Introducing the STEVAL-PTOOL1V1 from STMicroelectronics

The STEVAL-PTOOL1V1 is an innovative product from STMicroelectronics designed for the development and testing of power tool applications. This versatile evaluation board is built around ST's highly efficient power management and motor control technologies, providing a comprehensive platform for engineers to prototype and optimize their power tool designs.

Key Features

  • Advanced Motor Control: Equipped with state-of-the-art STSPIN32F0A motor controller, the STEVAL-PTOOL1V1 offers support for various motor types, including brushless DC (BLDC) motors, which are commonly used in power tools for their high performance and reliability.
  • Power Management: The board includes an integrated 3-phase inverter with an embedded STM32F0 microcontroller, ensuring efficient management of power stages and enabling precise motor control.
  • Compact and Versatile: The compact design of the STEVAL-PTOOL1V1 makes it suitable for use in a variety of power tool applications, from drills and saws to lawn mowers and leaf blowers.
  • Customizable Firmware: Developers can take advantage of the embedded microcontroller to write and load custom firmware, tailoring the board's performance to specific application requirements.
  • Robust Protection Features: The evaluation board is designed with multiple protection features, including overcurrent, overvoltage, and overheating protection, ensuring the longevity and safety of the end product.
  • Easy Connectivity: The STEVAL-PTOOL1V1 provides various connectivity options, including GPIOs and communication interfaces, for easy integration with external sensors, control units, and other peripherals.

Applications

The STEVAL-PTOOL1V1 is ideal for engineers and designers working on the next generation of corded or cordless power tools. Its flexibility and advanced features make it suitable for a wide range of applications, including:

  • Professional and consumer power tools
  • Garden and lawn care equipment
  • Industrial automation tools
  • Robotics and drones where precise motor control is required

Whether you're a seasoned engineer or a hobbyist looking to delve into the world of power tools, the STEVAL-PTOOL1V1 provides a solid foundation for your projects, ensuring a rapid development cycle and a path to efficient, high-performance end products.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS2051B
Need more? Email Us
ECAD model for TPS2051BEVM
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
ECAD model for DEMOBOARDITS4090QTOBO1
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
ECAD model for PI7C9X2G404SVAEVB
Infineon Technologies
BOARD DEMO FOR TLE6208-3G
Need more? Email Us
ECAD model for DEMOBOARD TLE 6208-3G
Diodes Incorporated
BOARD EVALUATION FOR ZXFV302 / Evaluation Board For 4 To 1 Channel Video Multiplexer
Need more? Email Us
ECAD model for ZXFV302EV
Analog Devices Inc.
BOARD EVAL FOR CN0321 / CN0321 Connector Memory Card Evaluation Board
Need more? Email Us
ECAD model for EVAL-CN0321-SDPZ
STMicroelectronics
BOARD RGB CTR ST7,STP08C596MTR / RGB Color Control Board Based On ST72264G2 And Stp08C596A For LCD Backlighting
Need more? Email Us
ECAD model for STEVAL-ILL011V1
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
STMicroelectronics
DEMO SYSTEM BASED ON SPMD150STP / SPMD DEMONSTRATION SYSTEM
Need more? Email Us
ECAD model for STEVAL-SPMD150V1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention