EN
  • EN
  • DE

STEVAL-SPIN3202

Part No STEVAL-SPIN3202
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STSPIN32F0A
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-17651
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8537.10.9170
Win Source Part Number 1284564-STEVAL-SPIN3202
Ultra Librarian 3D Model Ultra Librarian STEVAL-SPIN3202 CAD Model

Description

STEVAL-SPIN3202 Advanced BLDC Controller Board

The STEVAL-SPIN3202 is a cutting-edge motor control evaluation board from STMicroelectronics, designed specifically for advanced Brushless DC (BLDC) motor control applications. This sophisticated board is built around the STSPIN32F0A system-in-package, which integrates a 3-phase BLDC controller and a 32-bit ARM® Cortex®-M0 microcontroller, making it an ideal solution for high-performance, compact motor driving systems.

The STEVAL-SPIN3202 is capable of driving motors with voltage ranges from 7 to 45 V and delivering up to 15 A of current, catering to a wide array of applications including drones, power tools, fans, pumps, and many other industrial and consumer devices that require precise and efficient motor control.

Key features of the STEVAL-SPIN3202 include:

  • Integrated op-amp for advanced current sensing
  • Overcurrent and overtemperature protection
  • 12 V and 3.3 V voltage regulators
  • Embedded bootloader for microcontroller firmware updates
  • User-friendly interfaces including SWD, USART, and hall/encoder motor sensor inputs

Developers will appreciate the board's comprehensive development ecosystem that supports a wide range of development tools and software, including the STSW-SPIN3202 firmware package which provides motor control algorithms and a dedicated graphical user interface for parameter tuning and control. This makes it easier for engineers to kick-start their motor control projects and to rapidly move from concept to prototype.

The STEVAL-SPIN3202 also offers flexibility in connectivity with options for Hall sensors, encoders, and potentiometers, providing the necessary inputs for precise speed and position control of the motor. Additionally, the board supports both six-step and field-oriented control (FOC) algorithms, enabling optimal efficiency and performance of the motor.

Whether you are working on a professional industrial design or an enthusiast's project, the STEVAL-SPIN3202 from STMicroelectronics is a robust and versatile solution that will help you achieve high-precision motor control with ease.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess