Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 46A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 57nC @ 10V
Max Input Capacitance 3305pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 9.6 mOhm @ 23A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 066339-STF130N10F3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STF130N10F3 CAD Model

Description

The STF130N10F3 is a cutting-edge N-channel MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. Designed to deliver high efficiency and power density, this MOSFET is a perfect choice for a wide range of applications, including power supplies, motor control, and high-performance computing systems.

Key Features

  • Low On-Resistance: The STF130N10F3 boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 9.5 mΩ at V<sub>GS = 10 V, which helps to minimize conduction losses and improve overall system efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high current applications with ease, making it suitable for demanding power conversion tasks.
  • 100V Drain-Source Voltage: The device can sustain a maximum drain-source voltage (V<sub>DS) of 100V, providing a good safety margin for applications with high voltage requirements.
  • Fast Switching Performance: The fast switching characteristics of the STF130N10F3 reduce switching losses and improve the performance of power electronic systems.
  • Enhanced Thermal Performance: Thanks to its STripFET™ F3 Power MOSFET technology, the device offers a low thermal resistance which enhances its thermal performance and reliability under various operating conditions.
  • Robust Package: Housed in an industry-standard TO-220FP package, the STF130N10F3 provides a robust and reliable solution for mounting on a variety of heat sinks and PCBs.

Applications

The STF130N10F3 is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC/DC converters
  • Motor drives and inverters
  • Power management solutions
  • Automotive applications and more

STMicroelectronics' commitment to innovation is evident in the STF130N10F3 MOSFET. By integrating the latest technology and providing superior thermal and electrical performance, this device stands as an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $1.7004
ECAD model for BUK9616-75B
NXP / Nexperia
N-channel TrenchMOS logic level FET
Need more? Email Us
ECAD model for PHP79NQ08LT
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Need more? Email Us
ECAD model for DMP2066LSN
International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
STMicroelectronics
N - CHANNEL 30V - 0.008ohm - 70A D2PAK STripFET MOSFET PLUS SCHOTTKY RECTIFIER
Need more? Email Us
ECAD model for STB70NFS03L
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FET 120 W, 28 V, 1800 – 2200 MHz
Need more? Email Us
ECAD model for PXAC201202FCV2R250
International Rectifier
MOTOR Control Application
Need more? Email Us
ECAD model for IRFIB5N50L
NEC
N-CHANNEL MOS FET FOR HIGH SPEED SWITCHING 
Need more? Email Us
ECAD model for 2SK681
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUM70N04-07L

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0517 $68.3605
150+ $0.8628 $129.4200
235+ $0.8356 $196.3660
320+ $0.8085 $258.7200
415+ $0.7827 $324.8205
555+ $0.7011 $389.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 585 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention