Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 35nC @ 10V
Max Input Capacitance 1000pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 285 mOhm @ 6.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 031175-STF18NM60N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STF18NM60N
Introduction Date June 15, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STF18NM60N CAD Model

Description

STF18NM60N - N-channel 600 V, 0.22 ohm typ., 16 A MDmesh™ II Plus™ Low Qg Power MOSFET

The STF18NM60N is a cutting-edge N-channel power MOSFET from STMicroelectronics, designed to deliver high efficiency and performance in a wide range of applications. This MOSFET is part of the MDmesh™ II Plus™ series, which is renowned for its outstanding on-resistance and low gate charge, making it an ideal choice for high-efficiency power management tasks.

With a drain-source voltage (V<sub>DS) of 600 V, the STF18NM60N is well-suited for handling high voltage operations. The device features a very low on-resistance (R<sub>DS(on)) of just 0.22 ohms typical, which greatly reduces conduction losses. This contributes to the overall efficiency of the systems in which it is employed, translating to energy savings and reduced heat generation.

The MOSFET is capable of a continuous drain current (I<sub>D) of 16 A, providing the necessary current handling capability for a wide range of power applications. Additionally, the STF18NM60N boasts a low gate charge (Q<sub>g), which enhances the switching performance. This feature is particularly beneficial in applications where high-speed switching is crucial, such as in switch-mode power supplies and DC-DC converters.

The device is housed in a TO-220FP package, which offers a balance between compact size and thermal performance. The package is designed to facilitate efficient heat dissipation, ensuring the MOSFET operates within its specified temperature range even under high load conditions.

Applications for the STF18NM60N include a variety of power conversion systems, such as Power Factor Correction (PFC) circuits, LED lighting solutions, welding equipment, and high-performance computing power supplies. Its robustness and reliability also make it suitable for industrial applications and renewable energy systems, including solar inverters and wind turbine converters.

Overall, the STF18NM60N from STMicroelectronics represents a powerful solution for designers looking to optimize power efficiency and performance in their electronic designs. With its advanced technology and superior electrical characteristics, this MOSFET stands out as a top choice for a multitude of high-voltage power applications.

You May Also Be Interested in

ON Semiconductor
MOSFET N-CH 60V 14A/50A 5DFN / N-Channel 60 V 14A (Ta), 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to €1.3651
ECAD model for NTMFS5C673NT1G
Rohm Semiconductor
525V 5A TO-252, AUTOMOTIVE POWER / N-Channel 525 V 5A (Tc) 65W (Tc) Surface Mount TO-252
Need more? Email Us
ECAD model for R5205PND3FRATL
Rohm Semiconductor
SP8J66FRA IS THE HIGH RELIABILIT / Mosfet Array 2 P-Channel (Dual) 9A (Ta) Surface Mount 8-SOP
Need more? Email Us
ECAD model for SP8J66FRATB
ON Semiconductor
PTNG 100V LOW Q 12MOHM N-FET, U8
Lowest to €1.4895
ECAD model for NTTFS012N10MDTAG
Renesas Electronics America
Trans MOSFET P-CH 60V 83A Automotive 3-Pin(3+Tab) TO-220 Isolated
Lowest to €6.7076
ECAD model for 2SJ607-AZ
Vishay
MOSFET P-CH 60V 6.7A D2PAK
Lowest to €1.4165
ECAD model for IRF9Z14STRL
IXYS
MOSFET N-CH 300V 94A TO268 / N-Channel 300 V 94A (Tc) 1040W (Tc) Surface Mount TO-268AA
Need more? Email Us
ECAD model for IXFT94N30P3
Nexperia USA Inc.
MOSFET N-CH 60V 5A DFN2020MD-6
Lowest to €0.1402
ECAD model for BUK6D43-60EX
Infineon Technologies
CONSUMER / N-Channel 600 V 6.8A (Tc) 61W (Tc) Surface Mount PG-TO252-3-344
Lowest to €0.6525
ECAD model for IPD60R1K0CEAUMA1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ €2.0123 €46.2840
55+ €1.6511 €90.8109
86+ €1.5995 €137.5594
118+ €1.5479 €182.6578
152+ €1.4964 €227.4478
204+ €1.3415 €273.6734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention