Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194258-STB40NF03L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB40NF03L CAD Model

Description

STB40NF03L - N-Channel MOSFET by STMicroelectronics

The STB40NF03L is a highly efficient N-channel MOSFET produced by STMicroelectronics, designed to meet a wide range of applications, especially those requiring high-speed switching and power management. This MOSFET is part of STMicroelectronics' STripFET™ series, which is known for its low on-resistance and low gate charge, making it an ideal choice for high-performance power conversion applications.

With a drain-to-source voltage (V<sub>DS) of 30V and a continuous drain current (I<sub>D) of 40A, the STB40NF03L is capable of handling significant power. The device features an extremely low on-resistance (R<sub>DS(on)) of just 0.022Ω, which enhances its efficiency by minimizing conduction losses. This low R<sub>DS(on) is achieved through the utilization of advanced STripFET™ technology, which optimizes the cell structure for performance.

The STB40NF03L MOSFET is also characterized by its fast switching speed, attributed to its low gate charge (Q<sub>G). This makes it suitable for high-frequency applications such as DC/DC converters, motor drivers, and power management systems in computing and telecom infrastructure. The device's fast switching capabilities ensure effective operation in circuits that demand high-speed performance to maintain efficiency and reliability.

In terms of thermal performance, the STB40NF03L is encapsulated in a D2PAK package, which provides excellent heat dissipation. This packaging helps maintain the thermal stability of the MOSFET, allowing it to operate reliably over a wide temperature range. The robustness of the package also makes it suitable for use in harsh environments where mechanical stress and high temperatures are common.

For safety and protection, the STB40NF03L includes features such as avalanche ruggedness and a 100% avalanche tested design. This ensures that the device can withstand high-energy pulses in the avalanche and commutation mode, which is critical for applications subjected to unpredictable operating conditions.

Overall, the STB40NF03L from STMicroelectronics is a high-quality, reliable N-channel MOSFET that offers a combination of low on-resistance, high-speed switching, and robust thermal and electrical characteristics. It is a suitable component for designers looking to optimize their power management systems for efficiency and performance.

You May Also Be Interested in

Vishay
Power MOSFET(Vdss=250V, Rds(on)=1.1ohm, Id=3.8A) | MOSFET N-CH 250V 3.8A I-PAK
Lowest to $0.3764
ECAD model for IRFU224
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 100V 12A TO220FP
Need more? Email Us
ECAD model for IRLI530NPBF
Alpha & Omega Semiconductor Inc.
400V,8A N-Channel MOSFET | MOSFET N-CH 400V 8A TO220
Need more? Email Us
ECAD model for AOT9N40
Infineon Technologies
SIPMOS Power-Transistor | MOSFET P-CH 60V 30A TO-252
Lowest to $1.1676
ECAD model for SPD30P06P
STMicroelectronics
N-channel 650 V, 0.067 ohm typ., 35 A MDmesh V Power MOSFET | MOSFET N-CH 650V 35A TO220FP
Lowest to $3.9979
ECAD model for STF45N65M5
Vishay
Power MOSFET | MOSFET N-CH 60V 14A DPAK
Lowest to $0.2525
ECAD model for IRLR024TR
ON Semiconductor
Single N-Channel Power MOSFET | MOSFET N-CH 60V 2A MCPH3
Lowest to $0.2193
ECAD model for MCH3486-TL-H
Vishay
Power MOSFET(Vdss=60V, Rds(on)=0.20ohm, Id=2.7A) | MOSFET N-CH 60V 2.7A SOT223
Lowest to $0.4642
ECAD model for IRFL014
STMicroelectronics
High avalanche ruggedness | MOSFET N-CH 40V 180A H2PAK-2
Lowest to $7.3741
ECAD model for STH360N4F6-2

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention