EN
  • EN
  • DE

STF20NM50D

Part No STF20NM50D
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 500V - 0.22W - 20A TO-220/TO-220FP/D2PAK FDmesh Power MOSFET (with FAST DIODE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194377-STF20NM50D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF20NM50D CAD Model

Description

The STF20NM50D is a state-of-the-art power MOSFET designed by STMicroelectronics, one of the leading companies in semiconductor solutions. This particular MOSFET is part of the MDmesh™ series, which is well-known for its high voltage capabilities and energy efficiency. The STF20NM50D is designed to meet the rigorous demands of modern electronic applications, providing a combination of low on-resistance and high blocking voltage.

Key Features

  • Voltage Rating: The device boasts a high drain-source voltage (V<sub>DS) of 500V, making it suitable for high voltage applications.
  • Current Capacity: It can handle a continuous drain current (I<sub>D) of up to 20A, ensuring robust performance for heavy-duty operations.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 0.28Ω, it provides excellent conduction efficiency, reducing power loss and improving overall system efficiency.
  • Fast Switching Speed: The device features a fast-switching speed, which is crucial for reducing switching losses, especially in high-frequency power converters.
  • MDmesh™ Technology: Utilizing STMicroelectronics' innovative MDmesh™ technology, the STF20NM50D achieves an optimal balance between on-resistance and gate charge, leading to superior performance in resonant and hard-switching topologies.
  • 100% Avalanche Tested: This ensures the MOSFET can withstand high-energy pulses, contributing to its reliability and durability in harsh conditions.
  • Low Gate Charge: The MOSFET has a low gate charge (Q<sub>g), which enhances its efficiency in applications where switching is frequent.

Applications

The STF20NM50D is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/DC converters
  • LED lighting applications
  • Motor control circuits
  • Power management solutions
  • Renewable energy systems, such as solar inverters and wind turbine converters

In conclusion, the STF20NM50D MOSFET from STMicroelectronics is an excellent choice for designers looking for a robust, high-performance power transistor that can handle high voltages and currents with ease, while maintaining energy efficiency and reliability.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess