EN
  • EN
  • DE

STF22NM60N-H

Part No STF22NM60N-H
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839043-STF22NM60N-H
Ultra Librarian 3D Model Ultra Librarian STF22NM60N-H CAD Model

Description

STF22NM60N-H - N-Channel 600V - 0.165ohm - 17A MDmesh™ II Plus Low Qg Power MOSFET

The STF22NM60N-H is a high-performance N-channel Power MOSFET from the renowned semiconductor manufacturer STMicroelectronics. This advanced power transistor is part of the MDmesh™ II Plus series, which is celebrated for its exceptional efficiency and thermal performance. The device is specifically designed to address the demanding requirements of high-efficiency power conversion applications.

With a breakdown voltage of 600V, the STF22NM60N-H ensures reliable operation even under high voltage conditions. This feature makes it particularly suitable for applications such as switch-mode power supplies (SMPS), lighting applications, welding equipment, and high-performance DC-DC converters. The MOSFET's 0.165ohm on-resistance (RDS(on)) contributes to its excellent conduction efficiency, minimizing power losses and improving overall system efficiency.

One of the standout features of the STF22NM60N-H is its low gate charge (Qg), which translates to reduced switching losses. This characteristic is essential for applications that require fast switching frequencies, such as resonant converters. The low Qg, combined with the device's optimized capacitance profile, allows for smooth and efficient switching performance.

The MOSFET comes in a TO-220FP package, which offers a good balance between thermal performance and compactness. The package is designed to provide effective heat dissipation, ensuring the MOSFET can handle significant power without overheating. This is critical for maintaining the longevity and reliability of the device in high-power applications.

To facilitate easy integration into various circuit designs, the STF22NM60N-H includes a built-in fast body diode. This feature is particularly beneficial for hard-switching applications, as it can handle the reverse recovery process efficiently, further reducing stress on the device during operation.

In summary, the STF22NM60N-H from STMicroelectronics is a robust and efficient solution for designers looking to optimize their power conversion systems. Its combination of high voltage capability, low on-resistance, and low gate charge makes it an excellent choice for a wide range of high-performance applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6780 $62.4580
25+ $4.6593 $116.4825
39+ $4.5137 $176.0343
53+ $4.3682 $231.5146
69+ $4.2227 $291.3663
92+ $3.7849 $348.2108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess