EN
  • EN
  • DE

STF23NM60NES

Part No STF23NM60NES
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194379-STF23NM60NES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF23NM60NES CAD Model

Description

The STF23NM60N is a high-performance, N-channel Power MOSFET brought to you by STMicroelectronics, a global leader in semiconductor solutions. This powerful transistor is designed with state-of-the-art MDmesh™ technology, which combines a vertical structure to the company's revolutionary strip layout, yielding one of the world's best on-resistance and dynamic performance. It is particularly suited for high-efficiency applications in power conversion and management.

Key Features

  • Voltage Rating: The STF23NM60N boasts a robust 600V drain-source breakdown voltage, making it ideal for high voltage applications.
  • Low On-Resistance: With an RDS(on) value of just 0.190 ohms, this MOSFET ensures minimal power loss and improved overall efficiency.
  • High Current Capability: It is capable of supporting a continuous drain current of up to 20A, ensuring reliable performance in demanding situations.
  • Fast Switching Speed: The device provides fast switching performance, which is essential for reducing switching losses and improving power efficiency.
  • Reduced Gate Charge: The MOSFET features a low gate charge (Qg), which minimizes the driving power required and simplifies the drive circuitry.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability under extreme conditions.

Applications

The STF23NM60N is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/DC converters
  • Power factor correction circuits
  • LED lighting solutions
  • Motor control systems

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STF23NM60N is produced with these principles in mind, ensuring that it meets various international standards:

  • RoHS compliant
  • Compliant with the European Union directives on the restriction of hazardous substances

With its combination of efficiency, durability, and versatility, the STF23NM60N is an excellent choice for designers who require a high-performance Power MOSFET for their next project.

You May Also Be Interested in

Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess