EN
  • EN
  • DE

STF24N60M6

Part No STF24N60M6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 600 V 17A (Tj) Through Hole TO-220FP
Manufacturer STMicroelectronics
Series MDmesh™ M6
Package Tube
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FP
Family Name STF24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897953-STF24N60M6
Ultra Librarian 3D Model Ultra Librarian STF24N60M6 CAD Model

Description

Introducing the STF24N60M6 Power MOSFET by STMicroelectronics

The STF24N60M6 is a state-of-the-art power MOSFET designed by STMicroelectronics, a leader in semiconductor solutions. This robust and efficient MOSFET is part of ST's MDmesh™ M6 series, which utilizes an innovative proprietary vertical structure. The device is tailored for high-efficiency applications and is particularly suited for high-performance power conversion applications.

Key Features of the STF24N60M6

  • Advanced Technology: Built on ST's latest MDmesh™ M6 technology, the STF24N60M6 offers an optimal balance of on-resistance and switching performance, providing an excellent figure of merit (FOM).
  • High Voltage Rating: With a drain-source voltage (VDS) of 600V, this MOSFET is designed to handle high voltage applications with ease, making it suitable for a wide range of power supply and conversion systems.
  • Low On-Resistance: The device features a low on-resistance (RDS(on)) of 0.165 Ω, which minimizes conduction losses and improves overall efficiency.
  • High Current Capability: The STF24N60M6 can support a continuous drain current (ID) of up to 17.5 A, allowing it to drive high current loads without performance degradation.
  • Reduced Gate Charge: A low total gate charge (Qg) helps to reduce switching losses, contributing to the efficiency of the power management system.
  • Enhanced Thermal Performance: The device is encapsulated in a TO-220FP fully molded package, which offers excellent thermal performance for better reliability and longevity.

Applications

The STF24N60M6 is versatile and can be utilized in a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-efficiency DC-DC converters
  • Power Factor Correction (PFC) circuits
  • Welding equipment
  • Uninterruptible Power Supplies (UPS)

With its outstanding electrical characteristics and thermal performance, the STF24N60M6 from STMicroelectronics is a reliable and effective solution for designers looking to improve the energy efficiency and robustness of their power conversion systems. Its adoption can lead to a reduction in overall system size and cost, while enhancing performance and reliability.

For more detailed information, specifications, and application support, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
Infineon Technologies
BSS192P H6327 Infineon Technologies MOSFETs P-Ch -250V -190mA SOT-89-3 datasheet, inventory, & pricing.
Lowest to $0.4366
Infineon Technologies
BSS315P H6327 Infineon Technologies MOSFETs P-Ch -30V -1.5A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
68W 600V 13A 3.5V 155mΩ@10V 1 N-channel N-Channel TO-263 Single FETs, MOSFETs RoHS
Lowest to $3.4926
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187
Infineon Technologies
N-Channel 650V 26A 41W Surface Mount TO-263-3
Lowest to $8.1493
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3359 $58.3975
61+ $1.9168 $116.9248
94+ $1.8568 $174.5392
129+ $1.7969 $231.8001
167+ $1.7370 $290.0790
223+ $1.5573 $347.2779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess