EN
  • EN
  • DE

STF2HNK60ZFP

Part No STF2HNK60ZFP
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TO-220F
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 756932-STF2HNK60ZFP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STF2HNK60ZFP CAD Model

Description

STF2HNK60ZFP - N-Channel MOSFET by STMicroelectronics

The STF2HNK60ZFP is a high-performance N-channel Power MOSFET produced by the reputable semiconductor manufacturer, STMicroelectronics. This MOSFET is part of STMicroelectronics' innovative MDmesh™ technology which is well-known for its high efficiency and reliability. The STF2HNK60ZFP is designed to meet the rigorous demands of power electronics, making it an ideal choice for a wide range of applications, including switch-mode power supplies, DC-AC converters, motor control, and lighting systems.

Key Features

  • Low threshold drive: The device can be driven at lower voltages, making it compatible with a wide range of control circuits and allowing for more efficient gate driving.
  • High voltage capability: With a drain-source voltage (VDS) of 600V, the STF2HNK60ZFP can handle high voltage applications with ease, providing a robust solution for power systems.
  • Reduced on-resistance (RDS(on)): The low on-resistance ensures minimal power loss during operation, which enhances the overall efficiency of the system in which it is used.
  • Fast switching performance: The MOSFET's fast switching capabilities make it suitable for high-frequency applications, contributing to reduced switching losses.
  • TO-220FP fully molded package: The device comes in a TO-220FP package which provides good thermal performance and is suitable for through-hole mounting, simplifying the assembly process.

Applications

  • Switch-mode power supplies (SMPS)
  • High efficiency DC-DC converters
  • Motor control circuits
  • Power management solutions
  • LED lighting applications

The STF2HNK60ZFP MOSFET from STMicroelectronics is a testament to the company's commitment to providing high-quality components that push the boundaries of power efficiency and reliability. Its robust design and superior electrical characteristics make it a go-to choice for engineers and designers looking to optimize their power systems for better performance and energy savings.

Overall, the STF2HNK60ZFP stands out as a versatile and durable component that can significantly enhance the operation of a broad spectrum of electronic devices and systems.

You May Also Be Interested in

International Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Lowest to $8.5447
Linear Technology
Lowest to $9.1303
Panasonic
Lowest to $26.8133
Texas Instruments
Lowest to $4.5685
Texas Instruments
Need more? Email Us
Maxim Integrated
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4424 $59.7240
320+ $0.3638 $116.4160
495+ $0.3523 $174.3885
680+ $0.3407 $231.6760
880+ $0.3292 $289.6960
1,175+ $0.2957 $347.4475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess