EN
  • EN
  • DE

STF30N65M5

Part No STF30N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 22A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 22A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 64nC @ 10V
Max Input Capacitance 2880pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 139 mOhm @ 11A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 047350-STF30N65M5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF30N65M5 CAD Model

Description

Product Overview: STF30N65M5 - STMicroelectronics

The STF30N65M5 is a high-performance, N-channel Power MOSFET manufactured by STMicroelectronics. This MOSFET is designed using the advanced MDmesh™ M5 technology, which provides a perfect blend of low on-resistance and high switching performance, making it suitable for a wide range of high-efficiency applications.

With a drain-source voltage (V<sub>DS) of 650V, the STF30N65M5 can handle high voltage operations with ease. It features a low on-resistance (R<sub>DS(on)) of just 0.190 Ω, which minimizes conduction losses and improves overall system efficiency. The device also has a maximum continuous drain current (I<sub>D) of 23A at 25°C, providing substantial current handling capabilities.

The STF30N65M5 is designed to perform exceptionally in hard-switching applications, thanks to its fast recovery diode. This characteristic is especially beneficial for power supplies and converters where efficiency and reliability are critical. The device's high dv/dt capability ensures robustness and longevity in demanding environments.

The MOSFET comes in a TO-220FP package, which is known for its good thermal performance and is widely used in commercial and industrial applications. Its package design allows for efficient heat dissipation, ensuring stable operation even under high load conditions. This makes the STF30N65M5 an excellent choice for power conversion applications such as switched-mode power supplies (SMPS), lighting applications, welding equipment, and solar inverters.

Furthermore, the STF30N65M5 is equipped with Zener-protected gate, providing enhanced protection against overvoltage and making the device more robust in the face of voltage spikes that can occur during operation.

Overall, the STF30N65M5 from STMicroelectronics is a robust and efficient solution for designers looking to improve power density and efficiency in their applications. Its advanced technology and thoughtful design considerations make it a reliable and high-performing component in the field of power electronics.

Key Features:

  • V<sub>DS: 650V
  • R<sub>DS(on): 0.190 Ω
  • I<sub>D: 23A
  • Fast recovery diode
  • High dv/dt capability
  • TO-220FP package
  • Zener-protected gate

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2345 $62.8140
27+ $4.2943 $115.9461
42+ $4.1603 $174.7326
58+ $4.0263 $233.5254
75+ $3.8924 $291.9300
100+ $3.4893 $348.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess