EN
  • EN
  • DE

STF36N60M6

Part No STF36N60M6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 30A TO220FP  /  N-Channel 600 V 30A (Tc) 40W (Tc) Through Hole TO-220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ M6
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 99mOhm @ 15A, 10V
Vgs(th) (Max) @ Id 4.75V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 44.3 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 1960 pF @ 100 V
Power Dissipation (Max) 40W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220FP
Package / Case TO-220-3 Full Pack
Base Product Number STF36
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1,000
Win Source Part Number 1173316-STF36N60M6
Ultra Librarian 3D Model Ultra Librarian STF36N60M6 CAD Model

Description

STF36N60M6 - N-channel 600 V, 36 A MDmesh M6 Power MOSFET from STMicroelectronics

The STF36N60M6 is a high-performance N-channel power MOSFET from STMicroelectronics, designed with the state-of-the-art MDmesh M6 technology. This advanced power MOSFET is tailored for high-efficiency applications, offering low on-resistance and high switching speed, making it an ideal choice for a wide range of power management tasks.

Key Features

  • Voltage Rating: The device operates at a drain-source voltage of 600 V, providing ample headroom for high-voltage applications.
  • Current Capability: It can handle continuous drain current up to 36 A, making it suitable for handling high power loads.
  • Low RDS(on): The STF36N60M6 boasts a very low on-state resistance, minimizing conduction losses and enhancing overall efficiency.
  • Fast Switching: The fast-switching capability of the MOSFET ensures reduced switching losses, which is critical for power supplies and converters.
  • MDmesh M6 Technology: This technology combines a new optimized vertical structure, which helps in achieving an outstanding on-resistance per area ratio.
  • 100% Avalanche Tested: Each device is guaranteed to withstand repetitive avalanche events, ensuring reliability under harsh conditions.

Applications

The STF36N60M6 is versatile and can be used in a variety of applications including switch-mode power supplies (SMPS), LED lighting, welding equipment, solar inverters, and other high-performance power conversion systems. Its robustness and efficiency also make it suitable for automotive applications and industrial motor drives.

Package and Quality

Packaged in a TO-220FP, the STF36N60M6 offers a compact solution with excellent thermal performance. STMicroelectronics is committed to the highest quality and reliability standards, ensuring that this MOSFET meets the rigorous demands of the industrial and automotive markets.

With its combination of high voltage capability, low on-resistance, and fast switching speeds, the STF36N60M6 represents a reliable and efficient solution for designers looking to improve power density and efficiency in their applications.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9622 $55.6976
16+ $6.5215 $104.3440
24+ $6.3012 $151.2288
35+ $5.8606 $205.1210
45+ $5.6403 $253.8135
56+ $5.4199 $303.5144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess