Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II Plus
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 34A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 57nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2500pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 40W (Tc)
Rds On (Maximum) @ Id, Vgs 88 mOhm @ 17A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220FP
Package TO-220-3 Full Pack
Win Source Part Number 1260972-STF40N60M2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STF40N60M2 CAD Model

Description

The STF40N60M2 from STMicroelectronics is a state-of-the-art N-channel Power MOSFET designed with the innovative MDmesh™ M2 technology. This device offers excellent energy efficiency due to its low on-resistance (R<sub>DS(on)) and a high breakdown voltage of 600 V, making it a perfect choice for high-performance switching applications.

Key Features

  • Low Threshold Voltage (V<sub>GS(th)): The low gate threshold voltage ensures that the MOSFET can be driven at lower voltages, improving the efficiency of the power conversion.
  • Low On-Resistance (R<sub>DS(on)): With a typical on-resistance of just 0.08 Ω, the STF40N60M2 minimizes conduction losses, which is critical for high-efficiency power supplies and converters.
  • High Current Capability: Able to handle continuous currents up to 40 A, this MOSFET can manage significant power levels, suitable for a wide range of electrical applications.
  • High Avalanche Ruggedness: This feature ensures that the device is capable of withstanding high-energy pulses, which is essential for reliable operation under harsh conditions.

Applications

The STF40N60M2 Power MOSFET is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC/DC Converters
  • Welding Equipment
  • Solar Inverters
  • UPS Systems

Benefits

With its robust design and advanced technology, the STF40N60M2 offers multiple benefits:

  • Energy Saving: High efficiency leads to less power loss and reduced heat generation, which in turn can lower energy costs and extend the life of the product.
  • Reliability: The device's high avalanche ruggedness and thermal stability contribute to a longer operational lifespan and reduced maintenance.
  • Design Flexibility: The MOSFET's characteristics enable designers to use it in a wide range of power applications, offering greater flexibility in circuit design.

Overall, the STF40N60M2 is an excellent choice for designers looking to improve the performance and reliability of their power management systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
RF MOSFET LDMOS 50V TO272-4
Need more? Email Us
ECAD model for MRF6V4300NBR5
Ampleon USA Inc.
RF MOSFET LDMOS 135V 600MHZ 400M
Need more? Email Us
ECAD model for BLP05H675XRY
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 30V 30A 8-PIN TSSOP T/r
Need more? Email Us
ECAD model for TPCM8002-H(TE12L,Q
ON Semiconductor
MOSFET 2N-CH 60V 4.5A DFN8 / Mosfet Array 2 N-Channel (Dual) 60V 4.5A 3W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to $2.7812
ECAD model for NVMFD5489NLWFT1G
STMicroelectronics
RF MOSFET LDMOS 12.5V PWRSO-10RF
Need more? Email Us
ECAD model for PD55025TR-E
Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.5GHZ 800MA
Need more? Email Us
ECAD model for BLP15M7160PY
Renesas Electronics America
Pch Single Power Mosfet -30V -10A 15.5Mohm Sop8
Need more? Email Us
ECAD model for RJJ0319DSP-00#J5
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT26H050W26SR3
NXP / Nexperia
RF MOSFET LDMOS 30V NI1230
Need more? Email Us
ECAD model for A2T21H450W19SR6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6364 $53.1820
12+ $8.7273 $104.7276
18+ $8.4546 $152.1828
25+ $8.1819 $204.5475
32+ $7.9091 $253.0912
43+ $7.0910 $304.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,420 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention