EN
  • EN
  • DE

STF5NK65Z

Part No STF5NK65Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr STMicroelectronics
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number STF5N
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 935339-STF5NK65Z
Ultra Librarian 3D Model Ultra Librarian STF5NK65Z CAD Model

Description

The STF5NK65Z is a high-performance N-channel Zener-protected SuperMESH™ Power MOSFET designed and manufactured by STMicroelectronics. This power MOSFET is part of ST's SuperMESH™ series, which is renowned for its excellent efficiency, reduced power losses, and high switching speeds. The STF5NK65Z is particularly suitable for a wide range of high-power applications, including switching power supplies, motor control, lighting, and high-efficiency converters.

Key Features

  • Voltage Rating: The device features a drain-source voltage (V<sub>DS) of 650V, making it suitable for applications that require high voltage handling capabilities.
  • Current Rating: It has a continuous drain current (I<sub>D) of 4.4A, providing ample current for a variety of power applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of 1.7Ω, this MOSFET ensures minimal conduction losses, thereby improving overall efficiency.
  • Zener-Protected: The built-in Zener diode provides gate-source protection, which enhances the reliability of the device by preventing damage due to over-voltage conditions.
  • High dv/dt Capability: This MOSFET can handle high dv/dt rates, making it suitable for fast-switching applications.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) helps to minimize switching losses and enables faster switching performance.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring its robustness in harsh working conditions.

Applications

The STF5NK65Z is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction circuits
  • LED Lighting solutions
  • DC-DC Converters
  • Motor Control systems
  • High-efficiency power management designs

Quality and Reliability

STMicroelectronics is committed to providing high-quality products. The STF5NK65Z is no exception, as it is designed to meet stringent quality standards, ensuring reliability and performance in even the most demanding applications. With its robust design and protective features, the STF5NK65Z is a solid choice for designers looking to enhance system reliability and efficiency.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8748 $60.3708
49+ $2.3585 $115.5665
76+ $2.2846 $173.6296
105+ $2.2107 $232.1235
136+ $2.1379 $290.7544
181+ $1.9161 $346.8141
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess