EN
  • EN
  • DE

STF9NK90Z

Part No STF9NK90Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 900V 8A TO-220FP / Trans MOSFET N-CH 900V 8A 3-Pin(3+Tab) TO-220FP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 72nC @ 10V
Max Input Capacitance 2115pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 1.3 Ohm @ 3.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 090809-STF9NK90Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STF9NK90
Introduction Date September 08, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STF9NK90Z CAD Model

Description

The STF9NK90Z is a high-performance N-channel Zener-protected Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the MDmesh™ K5 series, which utilizes innovative technology to achieve extremely low on-resistance and optimal switching performance.

Key Features

  • Voltage Rating: The STF9NK90Z has a drain-source voltage (VDS) of 900V, making it suitable for high voltage applications.
  • Current Capacity: It can handle a continuous drain current (ID) of up to 8A, providing robust power handling capability.
  • Low On-Resistance: With an on-resistance (RDS(on)) of 1.7Ω, this MOSFET ensures high efficiency and low conduction losses.
  • Zener-Protected: The built-in Zener diode protects the gate from voltage spikes, enhancing the device's reliability and longevity.
  • High dv/dt Capability: This feature ensures the device can withstand fast voltage changes, which is critical in high-speed switching applications.
  • TO-220FP Package: The fully molded isolated package provides excellent thermal performance and is compatible with a wide range of heatsinks.

Applications

The STF9NK90Z is designed for a variety of applications that require high voltage and power efficiency. It is commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Applications
  • High-Efficiency DC-DC Converters
  • Motor Control Circuits
  • Power Management Functions

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STF9NK90Z MOSFET is no exception, as it is designed to provide stable performance over its entire lifespan, even under challenging environmental conditions. This product is RoHS compliant and is manufactured in ISO-certified facilities, ensuring that it meets global regulatory and environmental standards.

You May Also Be Interested in

Vishay
MOSFETs -40V Vds +/-20V Vgs AEC-Q101 Qualified
Lowest to $0.3493
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
Infineon Technologies
BSS806NE H6327 Infineon Technologies MOSFETs N-Ch 20V 2.3A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
Infineon Technologies
68W 600V 13A 3.5V 155mΩ@10V 1 N-channel N-Channel TO-263 Single FETs, MOSFETs RoHS
Lowest to $3.4926
Infineon Technologies
P-Channel 60V 12.7A 63W Surface Mount TO-252-3
Lowest to $0.4948

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7323 $51.2610
170+ $0.6008 $102.1360
260+ $0.5821 $151.3460
360+ $0.5633 $202.7880
460+ $0.5445 $250.4700
615+ $0.4882 $300.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,666 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess