EN
  • EN
  • DE

STG3684ADTR

Part No STG3684ADTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10UFDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 500 mOhm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.65 V to 4.3 V
Max Switch Time (Ton,Toff) 55ns, 30ns
-3db Bandwidth 55MHz
Charge Injection 49pC
Channel Capacitance(CS off, CD off) 5pF
Max Leakage Current (IS off) 20nA
Crosstalk -72dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-DFN (2.3x2.0)
Win Source Part Number 038720-STG3684ADTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STG3684ADTR CAD Model

Description

STG3684ADTR Dual SPDT Switch by STMicroelectronics

The STG3684ADTR from STMicroelectronics is a high-performance, dual single-pole double-throw (SPDT) switch IC, designed for precision and reliability in a wide range of applications. It is part of the STG3684A series, which is known for its low-power consumption and high-speed operation. This switch is an ideal choice for routing high-speed differential signals or single-ended signals with minimal signal distortion.

Key Features

  • Low On-Resistance: The STG3684ADTR offers a low on-resistance of typically 5 Ω, which ensures minimal signal loss and power dissipation when the switch is on.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range from 1.65V to 4.3V, making it suitable for various logic levels and providing design flexibility.
  • High-Speed Operation: With fast switching times (ton = 0.8 ns, toff = 0.4 ns), the device supports high-speed applications, including USB 2.0 high-speed data lines.
  • Bidirectional Signal Flow: The switch can handle bidirectional signal flow, which is essential for multiplexing and demultiplexing applications.
  • Low Power Consumption: Its low power consumption makes it an excellent choice for battery-powered devices, helping to extend battery life and reduce energy costs.
  • ESD Protection: The device includes robust ESD protection, safeguarding the switch against electrostatic discharges and enhancing system reliability.
  • Compact Package: The STG3684ADTR comes in a compact TSSOP-8 package, which is ideal for space-constrained applications.

Applications

The versatility of the STG3684ADTR allows it to be used in a variety of applications, including:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players and MP3 players
  • Notebook and tablet computers
  • Data communication systems
  • Signal routing in audio and video equipment

Whether you're designing consumer electronics, portable devices, or communication systems, the STG3684ADTR switch from STMicroelectronics provides the performance and reliability your products require. Its combination of speed, low power, and compact form factor make it an excellent choice for modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4816 $57.7920
295+ $0.3950 $116.5250
455+ $0.3835 $174.4925
625+ $0.3708 $231.7500
810+ $0.3581 $290.0610
1,080+ $0.3211 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,100 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess