EN
  • EN
  • DE

STGB10NC60KT4

Part No STGB10NC60KT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 20A 65W D2PAK  /  IGBT 600 V 20 A 65 W Surface Mount D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tape & Reel
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 20 A
Current - Collector Pulsed (Icm) 30 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 5A
Power - Max 65 W
Switching Energy 55µJ (on), 85µJ (off)
Input Type Standard
Gate Charge 19 nC
Td (on/off) @ 25°C 17ns/72ns
Test Condition 390V, 5A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STGB10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 1026-STGB10NC60KT4,-497-5737-6,1805-STGB10NC60KT4TR,1805-STGB10NC60KT4DKR,497-5737-1,497-5737-2,-497-5737-1,-497-5737-2,497-5737-6,1805-STGB10NC60KT4CT
Standard Package 1,000
Win Source Part Number 1110044-STGB10NC60KT4
Ultra Librarian 3D Model Ultra Librarian STGB10NC60KT4 CAD Model

Description

The STGB10NC60KT4 is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is designed to combine the high-speed performance of a MOSFET with the high voltage and current handling capabilities of a bipolar transistor, making it suitable for a wide range of power applications.

Key Features

  • Voltage Rating: The STGB10NC60KT4 is rated for a collector-emitter voltage of 600V, providing a robust solution for high voltage applications.
  • Current Rating: It can handle a continuous collector current of up to 10A, making it capable of driving moderate to high power loads.
  • Low On-State Voltage: The device features a low saturation voltage (Vce(sat)) of typically 1.8V at 10A, which helps to minimize conduction losses and improve efficiency.
  • Speed: With a maximum switching frequency in the MHz range, it is well-suited for high-speed switching applications.
  • Co-Packaged Diode: The IGBT comes with a co-packaged fast recovery diode, which provides protection against reverse voltage transients and reduces component count in circuits.

Applications

The STGB10NC60KT4 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems
  • Inductive Heating
  • Welding Equipment

Reliability and Performance

STMicroelectronics ensures that the STGB10NC60KT4 meets the highest standards of reliability and performance. It features a robust design that is optimized for minimal thermal resistance and maximum electrical efficiency. The IGBT is also equipped with an advanced trench gate field-stop structure that provides enhanced switching performance and reduced energy losses during operation.

Environmental Compliance

The STGB10NC60KT4 is compliant with RoHS and other environmental regulations, reflecting STMicroelectronics' commitment to environmental sustainability. Its eco-friendly design ensures that it can be used in applications that require adherence to strict environmental standards.

You May Also Be Interested in

Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
Renesas Electronics America
IGBT
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess