EN
  • EN
  • DE

STGB3NB60SDT4

Part No STGB3NB60SDT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 6A 70W D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 6A
Pulsed Collector Current 25A
Collector-emitter saturation voltage(Max) 1.5V @ 15V, 3A
Maximum Power Dissipation 70W
Total Switching Energy(Ets) 1.15mJ (off)
Input Type Standard
Gate Charge 18nC
Turn-on and Turn-off delay time 125ns/3.4μs
Testing Conditions 480V, 3A, 1 kOhm, 15V
Reverse Recovery Time (trr) 1.7μs
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1103006-STGB3NB60SDT4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGB3NB60SDT4 CAD Model

Description

STGB3NB60SDT4 - STMicroelectronics IGBT

The STGB3NB60SDT4 is a cutting-edge IGBT (Insulated Gate Bipolar Transistor) produced by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to meet the efficiency and reliability requirements of a wide range of power applications. With its robust construction and advanced technology, the STGB3NB60SDT4 offers an ideal solution for electronic designs that demand high performance with minimal power loss.

Key Features:

  • High Voltage Capability: The STGB3NB60SDT4 is capable of supporting applications that operate at up to 600V, making it suitable for high-voltage circuits.
  • Low On-Voltage Drop (Vce(sat)): The low on-state voltage drop ensures higher efficiency by minimizing conduction losses, which is critical for power-saving applications.
  • Fast Switching Speed: This IGBT is designed for fast switching, which is essential for reducing switching losses and improving the performance of power converters and inverters.
  • High Current Rating: It can handle significant current, which is beneficial for applications that require high power density.
  • Co-Packaged with Free Wheeling Diode: The device comes with an integrated fast recovery diode, which provides protection against reverse voltage transients and reduces component count in circuit designs.

Applications:

The STGB3NB60SDT4 is versatile and can be used in a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems
  • Power Factor Correction Circuits
  • Inductive Heating
  • Welding Equipment

Quality and Reliability:

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STGB3NB60SDT4 is built to provide consistent performance and is tested rigorously to ensure it meets the stringent requirements of industrial and consumer applications.

With its combination of features, the STGB3NB60SDT4 from STMicroelectronics stands out as a powerful and efficient component for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess