EN
  • EN
  • DE

STGB7NC60HDT4

Part No STGB7NC60HDT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description Trans IGBT Chip N-CH 600V 25A 80000mW 3-Pin(2+Tab) D2PAK T/R / IGBT 600V 25A 80W D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 25A
Pulsed Collector Current 50A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 7A
Maximum Power Dissipation 80W
Total Switching Energy(Ets) 95μJ (on), 115μJ (off)
Input Type Standard
Gate Charge 35nC
Turn-on and Turn-off delay time 18.5ns/72ns
Testing Conditions 390V, 7A, 10 Ohm, 15V
Reverse Recovery Time (trr) 37ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1103008-STGB7NC60HDT4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STGB7NC60HD
Introduction Date January 19, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STGB7NC60HDT4 CAD Model

Description

The STGB7NC60HDT4 is a cutting-edge IGBT (Insulated Gate Bipolar Transistor) developed by STMicroelectronics, a global leader in semiconductor solutions. Designed to meet the demands of high efficiency and fast switching, this IGBT is optimized for a wide range of applications, including motor drives, uninterruptible power supplies (UPS), and inverter systems for renewable energy sources.

Key Features

  • High Voltage Capability: The device is rated for a collector-emitter voltage of 600V, making it suitable for high voltage applications.
  • Low On-State Voltage Drop (V<sub>CE(sat)): This feature ensures reduced conduction losses and improved system efficiency.
  • High-Speed Switching: The STGB7NC60HDT4 boasts a fast switching speed, which minimizes switching losses and allows for higher frequency operation.
  • Co-Packaged Free Wheeling Diode: The device includes an integrated fast recovery diode, which provides protection against reverse voltage transients and reduces component count in the circuit.
  • High Current Rating: It is capable of handling substantial current, which is essential for power-intensive applications.
  • Low Gate Charge (Q<sub>g): This results in reduced power dissipation during switching, contributing to overall energy savings.
  • Enhanced Ruggedness: The device is engineered for enhanced ruggedness and reliability, which is critical for industrial and automotive environments.

Applications

The STGB7NC60HDT4 is versatile and can be used in a variety of power applications. Its robust design and high performance make it an ideal choice for:

  • AC and DC motor drives
  • Power inverters for solar and wind energy systems
  • Switched-mode power supplies (SMPS)
  • Welding equipment
  • Inductive heating and resonant converters

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STGB7NC60HDT4 is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs consistently under varying conditions and throughout its lifespan.

You May Also Be Interested in

ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2037 $50.6851
56+ $1.8081 $101.2536
86+ $1.7516 $150.6376
118+ $1.6951 $200.0218
153+ $1.6386 $250.7058
205+ $1.4691 $301.1655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess