EN
  • EN
  • DE

STGD25N40LZAG

Part No STGD25N40LZAG
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description POWER TRANSISTORS / IGBT 435 V 25 A 125 W Surface Mount D-PAK (TO-252)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Collector Emitter Breakdown (Max) 435 V
Current - Collector (Ic) (Max) 25 A
Current - Collector Pulsed (Icm) 50 A
Vce(on) (Max) @ Vge, Ic 1.25V @ 4V, 6A
Power - Max 125 W
Input Type Logic
Gate Charge 26 nC
Td (on/off) @ 25°C 1.1µs/4.6µs
Test Condition 300V, 10A, 1kOhm, 5V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package D-PAK (TO-252)
Base Product Number STGD25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-17642-1,497-17642-6,497-17642-2
Standard Package 2,500
Win Source Part Number 1145540-STGD25N40LZAG
Ultra Librarian 3D Model Ultra Librarian STGD25N40LZAG CAD Model

Description

The STGD25N40LZAG is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is part of STMicroelectronics' MDmesh™ DM2 series, which is known for its low on-resistance and high dv/dt capability, making it particularly suitable for high-efficiency applications.

Key Features

  • Voltage Rating: The STGD25N40LZAG boasts a max voltage rating of 400V, enabling it to handle high voltage applications with ease.
  • Current Handling: With a continuous drain current of 20 A, this MOSFET can handle significant power loads, making it ideal for a wide range of power applications.
  • Low On-Resistance: The device features an extremely low on-resistance of typically 0.165 Ω, which minimizes conduction losses and improves overall efficiency.
  • High dv/dt Capability: Its high dv/dt rating ensures reliable operation in fast-switching applications, reducing the risk of destructive voltage transients.
  • Improved Ruggedness: The STGD25N40LZAG is designed for enhanced ruggedness, providing reliable performance even under harsh conditions.

Applications

The STGD25N40LZAG is suitable for a variety of power applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • Power Factor Correction (PFC) circuits
  • Motor Drives
  • Welding Equipment

Package and Quality

The device comes in a TO-252 (DPAK) package, which is designed for compact surface mount installations. The package is optimized for efficient heat dissipation, ensuring reliable operation at higher temperatures. STMicroelectronics is committed to the highest standards of quality, and the STGD25N40LZAG is no exception, meeting stringent industry requirements for performance and reliability.

In summary, the STGD25N40LZAG from STMicroelectronics is a robust and efficient power MOSFET, perfect for designers looking to optimize their power management systems with a reliable, high-performance component.

You May Also Be Interested in

Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9698 $51.2148
62+ $1.6163 $100.2106
96+ $1.5658 $150.3168
132+ $1.5153 $200.0196
171+ $1.4648 $250.4808
229+ $1.3132 $300.7228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess