EN
  • EN
  • DE

STGF20M65DF2

Part No STGF20M65DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT TRENCH 650V 40A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Status Active
IGBT Type Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 650V
Maximum Current Collector 40A
Pulsed Collector Current 80A
Collector-emitter saturation voltage(Max) 2V @ 15V, 20A
Maximum Power Dissipation 32.6W
Total Switching Energy(Ets) 140μJ (on), 560μJ (off)
Input Type Standard
Gate Charge 63nC
Turn-on and Turn-off delay time 26ns/108ns
Testing Conditions 400V, 20A, 12 Ohm, 15V
Reverse Recovery Time (trr) 166ns
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 1040944-STGF20M65DF2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGF20M65DF2 CAD Model

Description

STGF20M65DF2 - Silicon Carbide Power MOSFET by STMicroelectronics

The STGF20M65DF2 is a state-of-the-art silicon carbide (SiC) power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This power MOSFET is a part of ST's advanced SiC product line, which is renowned for its superior efficiency, reliability, and thermal performance compared to traditional silicon MOSFETs.

With a voltage rating of 650V and a current rating of 20A, the STGF20M65DF2 is well-suited for high-performance power conversion applications. Its low on-resistance of 65mΩ (max) at 25°C ensures minimal conduction losses, making it an excellent choice for applications such as electric vehicle (EV) chargers, solar inverters, and switch-mode power supplies.

The STGF20M65DF2 boasts a robust and rugged design with a high threshold voltage that reduces the risk of unintended turn-on due to noise, thus improving system reliability. Additionally, it features a fast intrinsic diode with low reverse recovery charge (Qrr), which is critical for reducing switching losses and improving the efficiency of high-frequency power converters.

This MOSFET is designed to operate at high temperatures, with a maximum junction temperature of 175°C, allowing for reliable operation even under harsh conditions. Its advanced package design ensures excellent thermal dissipation and mechanical durability.

The STGF20M65DF2 also integrates a Kelvin source connection that helps to minimize the gate loop inductance, thereby enhancing the switching performance and reducing EMI emissions. This feature is particularly beneficial in applications where fast switching and clean signal integrity are paramount.

In summary, the STGF20M65DF2 from STMicroelectronics represents a leap forward in power MOSFET technology, offering designers a powerful tool for creating more efficient, compact, and reliable power electronic systems. With its exceptional performance characteristics and robust design, it is set to play a crucial role in the advancement of power electronics across various industries.

You May Also Be Interested in

ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $2.9014
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3647 $61.4115
105+ $1.1199 $117.5895
160+ $1.0849 $173.5840
225+ $1.0499 $236.2275
285+ $1.0149 $289.2465
385+ $0.9099 $350.3115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess