EN
  • EN
  • DE

STGIB20M60TS-LZ

Part No STGIB20M60TS-LZ
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description DISCRETE / Power Driver Module IGBT 3 Phase Inverter 600 V 25 A 26-PowerDIP Module (1.146", 29.10mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM - 2nd
Package Bulk
Product Status Active
Type IGBT
Configuration 3 Phase Inverter
Current 25 A
Voltage 600 V
Voltage - Isolation 1600Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.146", 29.10mm)
Base Product Number STGIB20
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352529-STGIB20M60TS-LZ
Ultra Librarian 3D Model Ultra Librarian STGIB20M60TS-LZ CAD Model

Description

STGIB20M60TS-LZ - IGBT Module from STMicroelectronics

The STGIB20M60TS-LZ is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) module designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This module is part of the SLLIMM™ (Small Low-Loss Intelligent Molded Module) family, which is renowned for its high efficiency and reliability in motor drive applications.

The STGIB20M60TS-LZ is a three-phase inverter bridge configured with advanced trench gate field-stop IGBTs and diodes. The module is capable of operating at a maximum collector current of 20A and a collector-emitter voltage of 600V, making it suitable for a wide range of applications, including home appliances, air conditioners, and industrial motor drives.

One of the key features of this IGBT module is its low on-state voltage drop due to the trench gate field-stop technology, which results in lower conduction losses and improved efficiency. Additionally, the module's co-packaged freewheeling diodes are optimized for fast recovery, further enhancing the performance during switching operations.

The STGIB20M60TS-LZ also boasts a highly insulated package, with a breakdown voltage of 2500V (RMS), which ensures safe operation in high-voltage environments. The module's compact and robust design allows for excellent thermal performance and simplifies the assembly process, as it can be directly mounted onto a heatsink.

For ease of use, the STGIB20M60TS-LZ comes with an NTC thermistor for temperature monitoring, providing designers with the capability to implement over-temperature protection circuits. This feature is crucial for maintaining the longevity and reliability of the module under various operating conditions.

In summary, the STGIB20M60TS-LZ IGBT module from STMicroelectronics is a high-performance, efficient, and reliable solution for a variety of power conversion applications. Its advanced features and robust design make it a top choice for engineers looking to optimize their motor drive systems.

For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet and technical documentation available on the STMicroelectronics website.

You May Also Be Interested in

Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131
Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $8.8525
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-CA
Lowest to $16.7028
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.3509 $82.0527
6+ $22.4418 $134.6508
8+ $21.7405 $173.9240
11+ $21.0392 $231.4312
15+ $20.3379 $305.0685
20+ $18.2340 $364.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess