EN
  • EN
  • DE

MCP73871T-2AAI/ML

Part No MCP73871T-2AAI/ML
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Charger IC Lithium Ion/Polymer 20-QFN (4x4)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name MCP73871
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884316-MCP73871T-2AAI/ML
Ultra Librarian 3D Model Ultra Librarian MCP73871T-2AAI/ML CAD Model

Description

Microchip Technology's MCP73871T-2AAI/ML: Advanced Power Management Solution

The MCP73871T-2AAI/ML is a highly integrated, linear charge management controller designed for use in space-limited and cost-sensitive applications. Manufactured by Microchip Technology, this sophisticated device combines an efficient charge controller with system power management features, making it an ideal solution for portable electronic devices that utilize rechargeable Lithium-Ion or Lithium-Polymer batteries.

Efficient Charging and Power Management

This component is engineered to deliver optimal charging performance with its programmable charge algorithm for single-cell Li-Ion or Li-Polymer batteries. The MCP73871T-2AAI/ML supports a wide range of input voltages and provides a maximum charge current of up to 1A, ensuring that devices are powered up quickly and efficiently. The device's constant current/constant voltage charge algorithm with selectable preconditioning and charge termination ensures that the battery is charged safely and to its maximum capacity.

Intelligent Thermal Management

Thermal regulation is a critical aspect of charging systems, and the MCP73871T-2AAI/ML addresses this with its built-in thermal regulation feature. This function automatically reduces charge current to prevent overheating, enhancing the safety and longevity of both the battery and the device.

Power Path Management

The MCP73871T-2AAI/ML also features advanced power path management, which allows the device to power the system load while simultaneously and independently charging the battery. This feature ensures that the device remains operational even when the battery is being charged, providing uninterrupted service to the user.

Additional Features

  • Status Indication - Visual feedback is provided through status outputs that indicate charging progress and completion.
  • Automatic Power-Down - The device enters a low-power mode when the input voltage is removed, conserving battery life.
  • Overvoltage Protection - The integrated overvoltage protection feature safeguards the device against input voltage spikes.
  • Compact Design - Housed in a 20-Lead QFN package, the MCP73871T-2AAI/ML is designed for portable applications where space is at a premium.

Overall, the MCP73871T-2AAI/ML from Microchip Technology is a versatile and reliable choice for designers seeking an all-in-one power management solution that balances performance, safety, and convenience in their portable electronic projects.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6521 $50.8689
22+ $4.6377 $102.0294
34+ $4.4927 $152.7518
47+ $4.3478 $204.3466
60+ $4.2029 $252.1740
80+ $3.7681 $301.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess