EN
  • EN
  • DE

STGIB30M60TS-E

Part No STGIB30M60TS-E
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 35 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.327", 33.70mm)
Base Product Number STGIB30
Standard Package 156
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279085-STGIB30M60TS-E
Ultra Librarian 3D Model Ultra Librarian STGIB30M60TS-E CAD Model

Description

STGIB30M60TS-E - STMicroelectronics IGBT Module

The STGIB30M60TS-E is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) module designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This module is a part of the SLLIMM™-nano series (Small Low-Loss Intelligent Molded Module) and is specifically engineered to deliver high efficiency and reliability for a wide range of applications, including motor drives, home appliances, and other compact power applications.

The STGIB30M60TS-E module boasts a robust and versatile design, featuring a three-phase bridge inverter configuration. It integrates both IGBTs and freewheeling diodes for each phase, which are optimized for minimal conduction and switching losses. The result is a module that provides an excellent trade-off between switching performance and energy efficiency, making it an ideal choice for applications that demand both high power density and energy savings.

One of the standout features of the STGIB30M60TS-E is its advanced trench gate field-stop technology. This technology enables the IGBTs within the module to operate at lower voltages with reduced saturation voltage, further enhancing the module's overall efficiency. Additionally, the module's co-packaged freewheeling diodes are designed to complement the IGBTs' switching characteristics, ensuring smooth and efficient operation across a range of conditions.

The module is encapsulated in a fully isolated plastic package with low thermal resistance, which not only ensures excellent thermal management but also provides high electrical isolation. This makes the STGIB30M60TS-E safe to use in a variety of environments without the need for additional insulation materials.

For ease of integration, the STGIB30M60TS-E comes with a user-friendly plug-and-play setup. It features standardized pin-out and compact dimensions, which simplifies the design-in process and allows for more flexibility in PCB layouts. Moreover, the module is RoHS compliant and adheres to the highest standards of environmental safety and sustainability.

In summary, the STGIB30M60TS-E from STMicroelectronics is an exceptional IGBT module that combines state-of-the-art technology with practical design considerations to provide a reliable, efficient, and user-friendly solution for a multitude of power electronic applications.

You May Also Be Interested in

Infineon Technologies
Control Integrated POwer System
Lowest to $14.3190
Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 6A
Lowest to $19.5848
Fairchild/ON Semiconductor
MODULE SPM 500V 4.8A PQFN / Intelligent Power Module Driver IC
Lowest to $8.7184
Mitsubishi
Need more? Email Us
Infineon Technologies
Integrated Power Module for Appliance Motor Drive / PLUG N DRIVE INTEGRATED PWR MOD
Need more? Email Us
Infineon Technologies
Control Integrated POwer System
Lowest to $9.8913
Fairchild/ON Semiconductor
MODULE SPM 500V 2A SPM5N
Lowest to $5.5058
Infineon Technologies
IGBT 600V 24MDIP
Lowest to $15.1225
Infineon Technologies
IC MOD PWR HYBRID 600V 10A
Lowest to $9.2446

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6899 $69.3798
5+ $28.4635 $142.3175
7+ $27.5740 $193.0180
9+ $26.6846 $240.1614
12+ $25.7951 $309.5412
15+ $23.1266 $346.8990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess